Galco Industrial Electronics Datasheets for Flow Meters

Flow meters (flowmeters) and flow sensors are devices used for measuring the flow rate or quantity of a moving fluid or gas.
Flow Meters: Learn more

Product Name Notes
01N31GM Dig Water Meter Ny 1in. FNPT
01N31LM Dig Water Meter Ny 1in. FNPT
1 1/2" flow totalizer with rate of flow
1" flow totalizer with rate of flow
FLOW METER
Flowmeter Range .15-1 LPM Air With
Flowmeter Range .2-2 SCFH Air With
Flowmeter Range 0.2-2 SCFH Air With
Flowmeter Range 1-10 SCFH Air With
Flowmeter Range 10-100 GPH Water
Flowmeter Range 10-100 SCFH Air
Flowmeter Range 2-20 SCFH Air
Flowmeter Range 20-200 SCFH Air
Flowmeter Range 20-300 cc/Min Water
Flowmeter Range 200-1800 SCFH Air
Flowmeter Range 40-400 SCFH Air
Flowmeter Range 50-500 SCFH Air
Flowmeter Range 60-600 SCFH Air
FS-200 Adjustable Series - General
FS-200 Series - General Purpose,
FS-380 Series - Compact Flow Switch
FS-380P Series - Industrial
FS-4 Series - Low Cost, Molded
FS-400 Series - General Purpose,
FS-480 Series - Stainless Steel
FS-500 Series - Low Cost Units for
FS-550 Series - High Pressure,
FS-925 Series - General Purpose
FS-927 Series - Small Design for
FS-930 Series - Oli Flow Switch,
Liquid Flow Switch; Liquid Flow
Meter
RFS Series - Flow Set Point
SFI With 3/4In NPT And Transmitter
Thermal Dispersion Flowswitch Pp
Turbine 1in. Ny FNPT LDisp
Turbine Meter 1in. Al FNPT LDisp
Turbine Meter 1in. SS S-Clamp L
Turbine Meter 2in. SS FNPT LED Display
Turbine Meter 3/4in. SS FNPT LDisp
V6Epb-Bs1B Flotect Flow Switch
V6Epb-Bs3B Flotect Flow Switch
V6Epb-Bs60 Flotect Flow Switch
V6Epb-Bslf Flotect Flow Switch
V6Eps-Sd3S Flotect Flow Switch ss
V6Eps-ss1S Flotect Flow Switch ss
Water Meter - 3/4in. NPT F, PVC
WATER METER 2in. FNPT LDISP
Water Meter PVC 1in.
Water Meter