Galco Industrial Electronics Datasheets for Zener Diodes
Zener diodes are PN junction devices that are designed to operate in the reverse-breakdown region.
Zener Diodes: Learn more
| Product Name | Notes |
|---|---|
| DIODE, 15V, 1W, 5pct., DO-41 | |
| DIODE, 16V, 1W, 5pct., DO-41, 2/PK | |
| DIODE, 17V, 1W, 5pct., DO-41 | |
| DIODE, 18V, 1W, 5pct., DO-41, 2/PK | |
| DIODE, 19V, 1W, 5pct., DO-41, 2/PK | |
| DIODE, 200V, 10W, 5pct., CATH CASE, | |
| DIODE, 20V, 1W, 5pct., DO-41 | |
| DIODE, 22V, 1W, 5pct., DO-41, | |
| DIODE, 24V, 5W, 5pct., DO-29 | |
| DIODE, 25V, 1W, 5pct., DO-41 | |
| DIODE, 36V, 5W, 5pct., DO-29 |