Galco Industrial Electronics Datasheets for Motor Controllers

Motor controllers receive supply voltages and provide signals to motor drives that are interfaced to motors. They include a power supply, amplifier, user interface, and position control circuitry.
Motor Controllers: Learn more

Product Name Notes
30A 600V 2P PLASTIC 3R W/SW
30A 600V 3P ROTARY DISC SW
40A 600V 2P DISC SW
40A 600V 3P DISC SW
AC Induction Motor Controller, Dual
AGV kit including two 89mm Frame
Brushed DC Motor Controller, Dual
Brushed DC Motor Controller, Single
Brushless DC Motor Controller, Dual
Brushless DC Motor Controller,
Drum Switch 600 VAC 2 HP A +Option
Gen 4 Brushless DC Motor Controller
MMC FVNR 10-16A B-MMP B-Cont 1NO 24VDC
MMCFVNR 2.5-4A B-MMP B-Cont 1NO 110/50 1
MMCFVNR 4-6.3A B-MMP B-Cont 1NO 110/50 1
MMCFVNR 8-12A B-MMP B-Cont 1NO 110/50 12
Single Unit Manual Switch, 30A,
SP TOG, 40A 120/277V, BK