ILSCO Corporation Mechanical Cable Lug CP-0

Description
HIGH CONDUCTIVITY COPPER ALLOY MATERIAL 1-1/2 INCH OVERALL LENGTH 8 AWG MIN. CONDUCTOR SIZE 1/0 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 486A/B, CSA APPROVAL 1 CONDUCTOR(S) 5/16 INCH STUD SIZE 3/4 INCH W PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE 1/4 INCH HEX SCREW TYPE TEMPERATURE RATING 90 DEG C STUD HOLE SIZE 11/32 INCH SIZE 5/8 INCH H PACKAGING QUANTITY 50 CP MODEL
Datasheet
Description
HIGH CONDUCTIVITY COPPER ALLOY MATERIAL 1-1/2 INCH OVERALL LENGTH 8 AWG MIN. CONDUCTOR SIZE 1/0 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 486A/B, CSA APPROVAL 1 CONDUCTOR(S) 5/16 INCH STUD SIZE 3/4 INCH W PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE 1/4 INCH HEX SCREW TYPE TEMPERATURE RATING 90 DEG C STUD HOLE SIZE 11/32 INCH SIZE 5/8 INCH H PACKAGING QUANTITY 50 CP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - CP-0 - ILSCO Corporation
Cincinnati, OH, USA
Mechanical Cable Lug
CP-0
Mechanical Cable Lug CP-0
HIGH CONDUCTIVITY COPPER ALLOY MATERIAL 1-1/2 INCH OVERALL LENGTH 8 AWG MIN. CONDUCTOR SIZE 1/0 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 486A/B, CSA APPROVAL 1 CONDUCTOR(S) 5/16 INCH STUD SIZE 3/4 INCH W PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE 1/4 INCH HEX SCREW TYPE TEMPERATURE RATING 90 DEG C STUD HOLE SIZE 11/32 INCH SIZE 5/8 INCH H PACKAGING QUANTITY 50 CP MODEL
  • HIGH CONDUCTIVITY COPPER ALLOY MATERIAL
  • 1-1/2 INCH OVERALL LENGTH
  • 8 AWG MIN. CONDUCTOR SIZE
  • 1/0 AWG MAX. CONDUCTOR SIZE
  • COPPER CONDUCTOR MATERIAL
  • UL 486A/B, CSA APPROVAL
  • 1 CONDUCTOR(S)
  • 5/16 INCH STUD SIZE
  • 3/4 INCH W PAD SIZE
  • 1 PAD HOLE(S)
  • STRAIGHT PAD TYPE
  • 1/4 INCH HEX SCREW TYPE
  • TEMPERATURE RATING 90 DEG C
  • STUD HOLE SIZE 11/32 INCH
  • SIZE 5/8 INCH H
  • PACKAGING QUANTITY 50
  • CP MODEL
Supplier's Site Datasheet
ILSC Mechanical Lugs - CP-0 - Galco Industrial Electronics
Madison Heights, MI, United States
ILSC Mechanical Lugs
CP-0
ILSC Mechanical Lugs CP-0
Copper Post Connector, 5/16in. Stud

Copper Post Connector, 5/16in. Stud

Supplier's Site

Technical Specifications

  ILSCO Corporation Galco Industrial Electronics
Product Category Wire Terminals Wire Terminals
Product Number CP-0 CP-0
Product Name Mechanical Cable Lug ILSC Mechanical Lugs
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Ring on 0.080″ Pin Plug, Adapter - 8701 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Connector Pin; Ring Terminal
View Details
Lug Terminals TRM3/0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 4-3/0
View Details
Electrical Terminal & Sheath - VFSY -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details