Galco Industrial Electronics Datasheets for Current Sensors

Current sensors measure AC and/or DC current levels. They receive current inputs and provide outputs as analog voltage signals, analog current levels, switches, or audible signals.
Current Sensors: Learn more

Product Name Notes
Adj. Mini Split Current Switch
Adjustable Mini Current Switch
CS,VFD,Mini SC,Load Control,Sensor
CT,Rogowski,12in.[30 0mm]L,600V,5kA
Current Sensor Solid;
Current Switch, 0.15-60AAC, N/O Out,
Current Switch, 0.25-200AAC, Split
Current Switch, 0.50-175AAC Range,
Current Switch, 50A, Under/Over Curr
Current Switch, 50AAC Max, Solid
Current Switch,Micro,Split-C ore,Adj,
Current Switch/Relay Combo,Solid
Current Switch/Relay Combo,Split
Current Transducer, Split-Core,
Enclosed Relay,Current Switch 20A,
Enclosed Split-Core AC Sensor, 120V,
Enclosed Split-Core AC Sensor, low
Enclosed Split-Core AC Sensor,
Enclosed Split-Core AC Transducer,
Mini Current Ring .25-150; Amp
Mini Current Ring .5-150; Amp
Mini Current Switch
Mini Solid core AC/DC switch, Mosfet
Mini Solid core AC/DC switch,
Mini Solid core sensor, 0-5 Vdc,
Mini Solid Core,Adj,
Mini Split Current Switch
Mini Split-Core, Fixed, Range
Miniature Current Switch Split Core
PWR SENSOR,CURRENT,SPLIT ,4-20MA,200A,
Sld/Adj Led 1A W/Rly; Solid Core
Solid core AC/DC switch, Mosfet,
Solid Core Current Sw With Adj Set
Solid Core Current Sw With Fixed
Solid Core Current Switch
Solid Core Mini Current Switch
Solid core sensor, 0-5 Vdc,
Solid core sensor, true RMS, 4-20mA,
Solid Core, Fixed, Range:
Solid Core,Adj,Calibration LEDs,
Solid-Core, 0-5Vdc, Sensor
Solid-Core, 4-20Ma, Sensor
Solid-Core, 4-20Ma, True Rms
Solid-Core, N/C, Adj. Switch
Solid-Core, N/O, Adj. Switch
Split Clampled Core 4-20; Ma;
Split Core Current Sw With Adj Set
Split Core Current Sw With Fixed
Split Core Current Switch With
SPLIT CORE, N/O, GO/NO CURRENT
Split Core, Span Adj., Range:
Split Core,Adj,Calibration LEDs,
Split Core,Range:0-20,0-10 0,
Split-Core, 0-10Vdc, Sensor
Split-Core, N/O, Adj. Switch
Split-Core,Go/No Go,N/O,Switch