Galco Industrial Electronics Datasheets for Pneumatic Valve Actuators
Pneumatic valve actuators adjust valve position by converting air pressure into linear or rotary motion.
Pneumatic Valve Actuators: Learn more
| Product Name | Notes |
|---|---|
| (N05010) DIRECT COUPLED ACTUATOR | |
| (N0524) DIRECT COUPLED ACTUATOR | |
| (S20010-SW2) DAMPER ACTUATOR SPRING | |
| 10 PSI SPAN POSITIVE POSITIONER | |
| 30 lb-in,SR,2PT,24V,FS | |
| 3PT,NSR,24V,132LBIN/ S | |
| ACTUATOR PPK | |
| Actuator, Electric, 2Pos, SR, 120 | |
| Actuator, Electric/Hydraulic, Prop, | |
| ActuatorNSR PLENUM 24/108CH 5NM | |
| ActuatorNSR PLENUM 24/108L 5NM | |
| Damper Actuator 20 Nm Sr; 20 Nm Sr | |
| DAMPER ACTUATOR, SPRING RETURN, 27 | |
| DAMPER ACTUATOR, SPRING RETURN, 44 | |
| DAMPER ACTUATOR | |
| DC MOTOR DIRECT DAMPER ACTUATOR | |
| Electric Motor Actuator; 70 | |
| FAIL SAFE, 50 LB-IN, 2 SEC. TIMING | |
| FIRE AND SMOKE DIRECT COUPLED | |
| MOD MOTOR - M9184A1019/U | |
| MOD MOTOR | |
| MOD SR 24V,62LBIN,PLM | |
| MOD(V) NSR 24V HT/PLNM | |
| MOD. MOTOR | |
| MODUTROL MOTOR MOD IV SERIES | |
| MODUTROL MOTOR | |
| NO.3PNEU Actuator 5-10 EXT SHAFT | |
| No.4 Pneumatic ACT,8-13PSI,U-M,w/P- R | |
| PNEU PISTON ACT. FOR USE WITH | |
| Pneumatic Quarter Turn Actuator, | |
| Rotary Actuator; 18 In-Lb; Nsr; 30 | |
| S10010 DC MOTOR DIRECT DAMPER | |
| S1024-2POS-SW2 DAMPER ACTUATOR, | |
| S20010 DC MOTOR DIRECT DAMPER | |
| S20120-2POS DAMPER ACTUATOR, SPRING | |
| SERIES 2 MOD IV MOTOR | |
| SR,160 LB-IN, 24VAC/DC,2-PT,AUX | |
| SR,160 LB-IN,24VAC/DC,0-10V DC,AUX | |
| SR,160 LB-IN,24VAC/DC,0-10V DC |