Galco Industrial Electronics Datasheets for DIN Connectors

DIN connectors are high frequency, multi-pin, electrical connectors that meet standards established by Deutsches Institut für Normung (DIN), a German national organization for standardization. The ends of DIN connectors are round, notched, and protected by a metal skirt to ensure that pins line up correctly.
DIN Connectors: Learn more

Product Name Notes
10.8125 Inches Cut to size, Din
11.8125 Inches Cut to size, Din
12.75 Inches Cut to size, Din
13.75 Inches Cut to size, Din
14.75 Inches Cut to size, Din
15.75 Inches Cut to size, Din
16.6875 Inches Cut to size, Din
18 Ga x 8mm Red Single Ins Org DIN UL
18.75 Inches Cut to size, Din
19.6875 Inches Cut to size, Din
2 Inches Cut to size, Din
2.95 Inches Cut to size, Din
20 Ga x 8mm Wht Single Ins Org DIN UL
20.6875 Inches Cut to size, Din
21.6875 Inches Cut to size, Din
22.6875 Inches Cut to size, Din
23.625 Inches Cut to size, Din
3.9375 Inches Cut to size, Din
4.875 Inches Cut to size, Din
5.875 Inches Cut to size, Din
6.875 Inches Cut to size, Din
7.875 Inches Cut to size, Din
8.875 Inches Cut to size, Din
9.8125 Inches Cut to size, Din
Copper carrier DIN rail
Cordset; DIN Valve; Type A; 2C +
DIN 110V MOV LED PG 9
DIN A 10/50V LED 2+E DIODE 5M
DIN A 110V MOV LED 2+E 5M
DIN A 110V MOV LED PG 11
DIN A 110V MOV LED PG 9
DIN A 24V MOV LED 2+E 5M
DIN A 24V MOV LED PG 9
DIN A W/MOV & LED 24V 10M
DIN A W/O ELECT 2+E 1/2 NPT
DIN A W/O ELECT 2+E 2M
DIN A W/O ELECT 2+E 5M
DIN A W/O ELECT 2+E PG 9
DIN B 110V MOV LED 2+E 5M
DIN B W/O ELECT 1/2N BLK
DIN B W/O ELECT PG 9 BLK
DIN Distribution Block, Screw, 4 I/
DIN Rail 1.38inX0.39inX39.37i n, Perf,
DIN Rail 2-Level Terminal Block
DIN Rail Mount Component Holder, 8
DIN Rail Mount Ground Terminal
DIN Rail Mount Push In Wire
DIN Rail Mount Terminal Block, 24-6
DIN Rail Mount Terminal Block, 26-8
DIN Rail Mount Terminal Block,
DIN Rail Mounted Economy Fuse
DIN Rail Mounting Keystone Module
DIN Rail Screw Clamp Sliding Link
DIN Rail Terminal Block, Blue Exe
DIN Rail Terminal Block, Gray,
DIN Rail, 1.38in w/0.98inHoles
DIN Rail, 1.38inX0.30inX78.74i n, Perf,
DIN Rail, 1.38inX0.59X78.74in, Perf,
DIN RAIL, 15MM, 1 M, STEEL,
DIN Rail, 15mmWx5.5mmHx1 Meter, Per,
DIN Rail, 15mmX5mmX1 Meter,
DIN Rail, 25mmx7.5mmx1 Meter, Perf,
DIN Rail, 32mm x 2 Meter, Aluminum,
DIN Rail, 32mm x 2 Meter, Galvanized
DIN Rail, 35mm W x 7.5mm H x 1 Meter
DIN RAIL, 35MM, 1 M, 7.5 MM HIGH,
DIN Rail, 35mmWx10.5mmHx1 Meter L,
DIN Rail, 35mmWx15mmHx1 Meter, Perf,
DIN Rail, 35mmwx15mmHx2 Meter, Perf,
DIN Rail, 35mmWx15mmHx2 Meter, Solid
DIN Rail, 35mmWx7.5mmHx 2 Meter, Per
DIN Rail, 35mmWx7.5mmHx2 Meter, Perf
DIN Rail, 35mmWX7mmHX2 Meter, Small
DIN Rail, 35mmX10mmX2 Meter,
DIN Rail, 35mmX15mmX2 Meter, Solid
DIN Rail, 35mmX2 Meter, Solid,
DIN Rail, 35mmx7.5mmx1 Meter, Perf,
DIN RAIL, 35mmX7.5mmx1 Meter, Solid
DIN Rail, 35mmX7.5mmX1 Meter,
DIN Rail, 35mmx7.5mmx2 Meter, Perf,
DIN Rail, 35mmX7.5mmX2 Meter, Solid-
DIN Rail, PR30, 35mmX2 Meter, Perf
Din Rail, TH35-7.5-H30D-ALU-1M ETERS
DIN SECTIONAL BLOCK
DIN Terminal, Spring, 2 conn
DIN Terminal, Spring, 2 Level
DIN Terminal, Spring, 3 conn
DIN Terminal, Spring, 4 conn
End Bracket Screw Type For 35mm DIN Rail
End Stop for 35 mm DIN rail
Ground Terminal Block, DIN Rail
High Current DIN Rail Terminal
Knife Disconnect DIN Rail Mount
Lever Style Fuse DIN Rail Mount
Mini Slotted Steel DIN Rail, 15 mm
Mini-Com 8-port DIN Rail Copper Patch P
PanelMax DRD33WH6 DIN Rail Duct, White,
PanelMax DRD44LG6 DIN Rail Duct, Lt Gra
PR3 Z2 DIN RAIL, 35mm x 7.5mm x 2M
Receptacle, 15A/125VAC, DIN Rail Mnt
Spring Clamp 2-Level Feed-Thru DIN
Steel Carrier DIN Rail
Symmetrical DIN rail perforated,
Terminal Block Mounting Track,
Terminal Block Relay, DIN Rail
TERMINAL BLOCK, TUBULAR SCREW, DIN
TS35x15mm DIN Rail