Galco Industrial Electronics Datasheets for Air Conditioners
Air conditioners and building air conditioners are used in industrial, process computing, networking, and other spaces where thermal management is important. Space and spot cooling equipment are used wherever total heat must be controlled or where localized heat sources must be managed. Many refrigerants are used in air conditioners; CFC-free refrigerants are becoming more prevalent and in fact are required in many applications.
Air Conditioners: Learn more
| Product Name | Notes |
|---|---|
| Air Conditioner, 115V, 60Hz | |
| Air Conditioner, 115VAC, 304 | |
| Air Conditioner, 115VAC, RAL7035 | |
| Air Conditioner, 460 VAC, RAL7035 | |
| Air Conditioner, 460VAC, ANSI61 | |
| Air Conditioner, 460VAC, RAL7035 | |
| Conditioner Indoor 5800 BTU 460 V 3phase |