Galco Industrial Electronics Datasheets for Data Acquisition

Data acquisition is the digitizing and processing of multiple sensor or signal inputs for the purpose of monitoring, analyzing and/or controlling systems and processes. Signal conditioning includes the amplification, filtering, converting, and other processes required to make sensor output suitable for rereading by computer boards.
Data Acquisition: Learn more

Product Name Notes
16-channel digital input; 24 VDC; 3
16-module analog/discrete/seri al
16DI
16DO
2-channel analog input module
2-channel analog input; 4 - 20 mA;
2-channel analog input; 4 . 20 mA;
2-channel analog output; 4 . 20 mA;
2-channel digital input; 120 VAC;
2-channel digital input; 24 VDC; 0.2
2-channel digital input; NAMUR;
2-channel digital output; 24 VDC;
2-channel digital output; AC 250 V;
2/4AI
2AI
2AO
2DI
2DO
2PWM
3-phase power measurement module
4-channel analog input; 0 - 10 VDC
4-channel analog input; 0 ... 10 VDC
4-channel analog input; 4 . 20 mA;
4-channel analog input; For Pt100/
4-channel analog output; 0 ... 10
4-channel digital input; 24 VDC; 0.2
4-channel digital input; 24 VDC; 3
4-channel digital output module
4-channel digital output; 24 VDC;
4-channel relay output; AC 250 V; 2.
4-module analog/discrete/seri al
4AI
4AIU/I Diff, light gray
4AO
4DI
4DO
8-channel digital input; 24 VDC; 0.2
8-channel digital input; 24 VDC; 3
8-channel digital input; 5/12 VDC;
8-channel digital output; 24 VDC;
8AI
8AO
8DI
8DIO
8DO
9000X Series Com Card,slot D,E,Modbus,N2
ACout,240V,5V,1mALea k,NoMOV
Bus Extension Coupler Module
Control Equipment, 181191
Cube20 Bus Node Ethernet-Ip, 8
Cube67 I/O Extension Module, 8
Cube67+ Bus Node, Ethernet/Ip,
dc out,3-60V,24Vlog,low leakag
DC Output, 5-60 VDC, 24 VDC Logic
DC Output, 5-60 VDC, 5 VDC Logic
Digital mtg board, 24 slim
Distribution Box; 8 Digital
End Module; light gray
End Module
Ethernet I/O Station; 16
Exact12, 8Xm12, 4 Pole Basic
Exact12, 8Xm12, 4 Pole Cap, Plug.
Exact12, 8Xm12, 4 Pole, Conn.M12
Exact12, 8Xm12, 5 Pol., Pot. Sep.,
Exact12, 8Xm12, 5-Pole, Moulded
Exact8, 4Xm8, 4 Pole, Conn.M12 12
Exact8, 8Xm8, 4 Pole Moulded Cable,
FC CANopen
FC DeviceNet
FC EtherCAT
FC PROFINET
FGEN-XSG16-4001; M6825420
Fieldbus Coupler Modbus TCP; 4th
Fieldbus Coupler PROFIBUS DP; 12
Fieldbus Coupler PROFIBUS DP; 2nd
Fieldbus Coupler PROFINET IO; 3rd
Flat Pak output module, 5-60 VDC
G1 0 to +10 VDC Analog Input
G1 4 to 20 mA Analog Input, Isolated
G1 AC Digital Input, 180-280 VAC, 5
G1 AC Digital Input, 180-280 VAC,
G1 AC Digital Output, 12-140 VAC, 5
G1 AC Digital Output, 12-140 VAC,
G1 AC Digital Output, 24-280 VAC, 5
G1 AC Digital Output, 24-280 VAC,
G1 DC Digital Input, 2.5-28 VDC, 5
G1 DC or AC Digital Input, 10-32
G4 16-channel I/O Module Rack
G4 24-channel I/O Module Rack
G4 4-channel Output Module Rack
G4 AC Input 90-140 VAC/VDC, 15 VDC
G4 AC Input 90-140 VAC/VDC, 24 VDC
G4 AC Input 90-140 VAC/VDC, 5 VDC
G4 AC Input 90-140 VAC/VDC, 5VDC
G4 AC Output 12-140 VAC, 24 VDC
G4 AC Output 12-140 VAC, 5 VDC Logic
G4 AC Output 12-140 VAC, 5 VDC
G4 AC OUTPUT 12-280 VAC, 24 VDC
G4 AC Output 24-280 VAC, 24 VDC
G4 AC Output 24-280 VAC, 5 VDC Logic
G4 DC Input 10-32 VDC, 5 VDC Logic
G4 DC Input 2.5-28 VDC, 5 VDC Logic
G4 DC Input 4-16 VDC, 5VDC Logic
G4 DC Output 5-200 VDC, 5 VDC Logic
G4 DC Output 5-60 VDC, 24 VDC Logic
G4 DC Output 5-60 VDC, 5 VDC Logic
G4 Digital 4-Channel Mounting Rack
G4 Reed Relay Output, 5 VDC logic,
groovRIO, 10 CH, Relay,Thermocouple,
I/O base,DIN,single,WRC4
I/O MODULE, DIN MOUNT
I/O MODULE-MINI
I/O
IAC5,AC Input,120V,5V Logic,w/LED
IAC5Q,Ac Input,4-Channel,90-1 40V,5V
IDC5(G),AC Input,24V,5V logic,w/LED
IDC5D(B),DC Input,24V,5V Logic,Slim
Input Module, 24VDC In, 24VDC Out,
INVERTER, 40 HP
Mini-I/O Module-Capture Screw
Mounting chassis for processor and
Multiprotocol block I/O module; 16
Multiprotocol block I/O modules; 4
Mvk-Mpnio F Di16/8 7/8in. Irt, Mvk
Mvk-Mpnio F Di8/4 F Do4 7/8in. Irt,
Mvp12, 6Xm12, 5Pole, Basic Housing,
Mvp12, 8Xm12, 5Pole, Pluggable
OAC5,AC Output,120V,5V logic,Slim
OAC5,AC Output,120V,5V Logic,w/LED
OAC5A,AC Output,220V,5V Logic,w/LED
OAC5A,AC Output,240V,5V Logic,Slim
OAC5A,AC Output,240V,5V Logic,w/LED
OAC5AR,AC Output,240V,5V Logic,Slim
OAC5Q,AC Output,4-Channel,120 V,5V
ODC24,DC Output,3-60V,24V Logic,Slim
ODC24,DC Output,60V,24V Logic,w/LED
ODC5,DC Output,3-60V,5V Logic,Slim
ODC5R,Relay Output,N/O Contact,5V
ODC5R5,Relay Output,N/O Contact,24V
OUTPUT MODULE, 24VDC IN, 120VAC OUT
OUTPUT MODULE, 24VDC IN, 240VAC OUT
OUTPUT MODULE, 5VDC IN, 120VAC OUT
PB4R,Output Mounting Rack,4-Channel,
Potential Distribution
Quad Pak 4-channel AC Output 12-280
Quad Pak 4-channel AC/DC Input,
Quad Pak 4-channel DC Input 4-16
Reed Relay Output, 5 VDC Logic
RS232/485 Interface
Sensert Base Unit
Sensert Remote I/O
Supply Filter; 24 VDC; light gray
SwiOut,120VacLL,NoMO V,5V logic
Switch Input Module,120Vac,HOA
Switch Output Mod,120Vac,auto/
System Power Supply; 24 VDC; light
TRANSDUCER
Up/Down Counter