Galco Industrial Electronics Datasheets for Valve Actuators

Valve actuators mount on valves and, in response to a signal, move a valve to a desired position using an outside power source.
Valve Actuators: Learn more

Product Name Notes
(N05010) DIRECT COUPLED ACTUATOR
(N0524) DIRECT COUPLED ACTUATOR
(S20010-SW2) DAMPER ACTUATOR SPRING
10 PSI SPAN POSITIVE POSITIONER
30 lb-in,SR,2PT,24V,FS
3PT,NSR,24V,132LBIN/ S
ACTUATOR PPK
Actuator, Electric, 2Pos, SR, 120
Actuator, Electric/Hydraulic, Prop,
ActuatorNSR PLENUM 24/108CH 5NM
ActuatorNSR PLENUM 24/108L 5NM
Damper Actuator 20 Nm Sr; 20 Nm Sr
DAMPER ACTUATOR, SPRING RETURN, 27
DAMPER ACTUATOR, SPRING RETURN, 44
DAMPER ACTUATOR
DC MOTOR DIRECT DAMPER ACTUATOR
Electric Motor Actuator; 70
FAIL SAFE, 50 LB-IN, 2 SEC. TIMING
FIRE AND SMOKE DIRECT COUPLED
MOD MOTOR - M9184A1019/U
MOD MOTOR
MOD SR 24V,62LBIN,PLM
MOD(V) NSR 24V HT/PLNM
MOD. MOTOR
MODUTROL MOTOR MOD IV SERIES
MODUTROL MOTOR
NO.3PNEU Actuator 5-10 EXT SHAFT
No.4 Pneumatic ACT,8-13PSI,U-M,w/P- R
PNEU PISTON ACT. FOR USE WITH
Pneumatic Quarter Turn Actuator,
Rotary Actuator; 18 In-Lb; Nsr; 30
S10010 DC MOTOR DIRECT DAMPER
S1024-2POS-SW2 DAMPER ACTUATOR,
S20010 DC MOTOR DIRECT DAMPER
S20120-2POS DAMPER ACTUATOR, SPRING
SERIES 2 MOD IV MOTOR
SR,160 LB-IN, 24VAC/DC,2-PT,AUX
SR,160 LB-IN,24VAC/DC,0-10V DC,AUX
SR,160 LB-IN,24VAC/DC,0-10V DC