Galco Industrial Electronics Datasheets for Screws
A screw is a wide-encompassing type of hardware fastener that attributes its mechanical capabilities to the helical groove that extends around the circumference of the device's shank. These threads provide the friction and traction that serves a screw's purpose: to assemble or position two workpieces in relation to each other. While used synonymously, screws and bolts are not mechanical clones.
Screws: Learn more
| Product Name | Notes |
|---|---|
| 1/4 X 1-1/4 TAPCON HWH CONCRET | |
| 1/4-20 X 1 HEX HEAD BOLT ZP | |
| 1/4-20 X 1 RHMS SLOT/PHIL ZINC | |
| 1/4-20 X 1/2 RHMS SLOT/PHIL ZI | |
| 1/4-20 X 3/4 HEX HEAD BOLT ZP | |
| 1/4-20 X 3/8 RHMS SLOT/PHIL ZI | |
| 1/8 TOGGLE BOLT WING | |
| 10-16 X 1 HWH TEK SCREWS ZP | |
| 10-16 X 1-1/2 HWH TEK SCREWS Z | |
| 10-16 X 1-1/4 HWH TEK SCREWS Z | |
| 10-16 X 3/4 HWH TEK SCREWS ZP | |
| 10-32 X 1/2 RHMS SLOT/PHIL ZIN | |
| 10-32 X 3/4 RHMS SLOT/PHIL ZIN | |
| 10-32 X 3/8 HWH SLOT/PHIL GRN | |
| 10-32x3/8 HH PHSL GND 1000/JAR | |
| 10x1 HWH SMS SLOT/PHIL ZP | |
| 10x1/2 HWH SMS SLOT/PHIL ZP | |
| 10x3/4 HWH SMS SLOT/PHIL ZP | |
| 12-14 X 3/4 HWH TEK SCREWS ZP | |
| 3/16 X 1-1/4 TAPCON HWH CONCRE | |
| 3/8-16 X 1-1/2 HEX HEAD BOLT Z | |
| 5/16-18 X 1 HEX HEAD BOLT ZP | |
| 6-32 X 1/2 OHMS SLOT WHITE | |
| 6-32 X 2 FHMS SLOT ZP | |
| 8-32 X 1 RHMS SLOT/PHIL ZINC | |
| 8-32 X 1-1/2 RHMS SLOT/PHIL ZI | |
| 8-32 X 1-1/4 RHMS SLOT/PHIL ZI | |
| 8-32 X 2 RHMS SLOT/PHIL ZINC | |
| 8-32 X 3/8 RHMS SLOT/PHIL ZP | |
| 8-32X 1/2 RHMS SLOT/PHIL ZINC | |
| 8x1 PH TEK PHIL ZP | |
| 8x1 WAFER LATH TEK | |
| 8x1 WAFER SHP PT LATH SCREW | |
| 8x1-1/4 WAFER LATH TEK ZP | |
| 8x1/2 PHSMS SLOT/PHIL ZINC | |
| 8x3/4 PHSMS SLOT/PHIL ZINC | |
| 8x3/4 WAFER LATH TEK |