Galco Industrial Electronics Datasheets for Electro-Pneumatic Transducers

Electro-pneumatic transducers convert current or voltage input signals to proportional output pressures. They are used as process control elements in valves, pneumatic relays, and flow regulators for applications such as spray and damper control.
Electro-Pneumatic Transducers: Learn more

Product Name Notes
2-wire programmable transmitter,
2-wire transmitter with HART 5
2-wire transmitter with HART 7
4-20 Ma Signal Splitter With 3-Way
4-20Ma Analog Signal Splitter,
4-20Ma Loop Powered Analog Signal
Analog Signal Splitter, 3-Way
Controller, Sensor, NPN & PNP Input,
F-TRANSDUCERUI
HART temperature converter,
ISO-AMP
Isolated converter, mA/V, isolated
Isolated converter/splitter, mA/V,
Isolated repeater, mA, isolated
JUMPFLEX signal conditioner, signal
JUMPFLEX signal conditioner,
Linear Potentiometer LT-M-0200-P
Linear Potentiometer LT-M-0200-S
Linear Potentiometer PY-2-C-025
Linear Potentiometer PZ-34-A-075
Linear Potentiometer PZ-34-A-200
Linear Transducer
Loop-powered isolator, Input
NPN to PNP Converter for Sensor
Pt100 converter, loop-powered,
SONALERT, 6-28VAC/DC,CONT,PNL
SONALERT, 60-250VAC/DC, CONTINUOUS
SONALERT,6-28VAC/DC, CONT,PNL
SONALERT
TC converter, TC J/K input, mA/V
Temperature converter, loop-powered,
Universal transmitter, Universal