Galco Industrial Electronics Datasheets for Varistors
Varistors are voltage-clamping devices that can absorb current without damage. They are typically used in surge protection devices.
Varistors: Learn more
| Product Name | Notes |
|---|---|
| 3 PHASE SUPPRESSOR W/VARISTOR | |
| 3 PHASE W/VARISTOR 600VAC | |
| DA Varistor 40mm | |
| DB Varistor 40mm | |
| HA Varistor 40MM Rohs / Lead Free | |
| Radial Varistor 14MM Rohs / Lead | |
| Radial Varistor 14MM Rohs/Lead Free | |
| Radial Varistor 20MM Rohs / Lead | |
| Radial Varistor 7MM Rohs / Lead Free | |
| VARISTOR 140VMA 180VMD 23WTM | |
| Varistor 14mm Rohs/Lead Free, Radial | |
| VARISTOR 150VMA 200VMD 13WTM | |
| VARISTOR 250VMA 330VMD 130WTM | |
| VARISTOR 275VMA 369VMD 140WTM | |
| VARISTOR 320VMA 420VMD 160WTM | |
| VARISTOR 420VMA 560VMD 45WTM | |
| VARISTOR 480VMA 640VMD 105WTM | |
| VARISTOR 480VMA 650VMD 180WTM | |
| VARISTOR 510VMA 675VMD 190WTM | |
| VARISTOR 510VMA 675VMD 950WTM | |
| Varistor 660VMA 850VMD 1250WTM | |
| Varistor |