ILSCO Corporation Mechanical Cable Lug AU-0

Description
CHAMFERED WIRE ENTRY TYPE ELECTRO TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 1-15/32 INCH OVERALL LENGTH 14 AWG MIN. CONDUCTOR SIZE 1/0 AWG MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 453G/486A/486B, CSA APPROVAL 2 CONDUCTOR(S) 1/4 INCH STUD SIZE 27/32 INCH L X 1-1/8 INCH W X 3/16 INCH THK PAD SIZE 1 PAD HOLE(S) SLOT SCREW TYPE TEMPERATURE RATING 90 DEG C TYPE AU MODEL
Datasheet
Description
CHAMFERED WIRE ENTRY TYPE ELECTRO TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 1-15/32 INCH OVERALL LENGTH 14 AWG MIN. CONDUCTOR SIZE 1/0 AWG MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 453G/486A/486B, CSA APPROVAL 2 CONDUCTOR(S) 1/4 INCH STUD SIZE 27/32 INCH L X 1-1/8 INCH W X 3/16 INCH THK PAD SIZE 1 PAD HOLE(S) SLOT SCREW TYPE TEMPERATURE RATING 90 DEG C TYPE AU MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - AU-0 - ILSCO Corporation
Cincinnati, OH, USA
Mechanical Cable Lug
AU-0
Mechanical Cable Lug AU-0
CHAMFERED WIRE ENTRY TYPE ELECTRO TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 1-15/32 INCH OVERALL LENGTH 14 AWG MIN. CONDUCTOR SIZE 1/0 AWG MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 453G/486A/486B, CSA APPROVAL 2 CONDUCTOR(S) 1/4 INCH STUD SIZE 27/32 INCH L X 1-1/8 INCH W X 3/16 INCH THK PAD SIZE 1 PAD HOLE(S) SLOT SCREW TYPE TEMPERATURE RATING 90 DEG C TYPE AU MODEL
  • CHAMFERED WIRE ENTRY TYPE
  • ELECTRO TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL
  • 1-15/32 INCH OVERALL LENGTH
  • 14 AWG MIN. CONDUCTOR SIZE
  • 1/0 AWG MAX. CONDUCTOR SIZE
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL 453G/486A/486B, CSA APPROVAL
  • 2 CONDUCTOR(S)
  • 1/4 INCH STUD SIZE
  • 27/32 INCH L X 1-1/8 INCH W X 3/16 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • SLOT SCREW TYPE
  • TEMPERATURE RATING 90 DEG C
  • TYPE AU MODEL
Supplier's Site Datasheet
ILSC Mechanical Lugs - AU-0 - Galco Industrial Electronics
Madison Heights, MI, United States
ILSC Mechanical Lugs
AU-0
ILSC Mechanical Lugs AU-0
Mechanical Lug, Accepts(2)1/0-14AWG,

Mechanical Lug, Accepts(2)1/0-14AWG,

Supplier's Site

Technical Specifications

  ILSCO Corporation Galco Industrial Electronics
Product Category Wire Terminals Wire Terminals
Product Number AU-0 AU-0
Product Name Mechanical Cable Lug ILSC Mechanical Lugs
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Ring on Male Thread, 4-40 - 8716 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal
View Details
Un-Insulated Ferrules - 2388.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 10 AWG
View Details