ABB AB BLBN Mechanical Lugs ADR21-21

Description
AL 2CNDTR 1HL MOUNT 14-2/0 1/4B TP
Datasheet
Description
AL 2CNDTR 1HL MOUNT 14-2/0 1/4B TP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BLBN Mechanical Lugs - ADR21-21 - Galco Industrial Electronics
Madison Heights, MI, United States
BLBN Mechanical Lugs
ADR21-21
BLBN Mechanical Lugs ADR21-21
AL 2CNDTR 1HL MOUNT 14-2/0 1/4B TP

AL 2CNDTR 1HL MOUNT 14-2/0 1/4B TP

Supplier's Site
Mechanical Lug, 2 Conductor, 1-1/4In, Screw, 14-2/0Awg; Product Range Abb Thomas & Betts - 73H6591 - Newark, An Avnet Company
Chicago, IL, United States
Mechanical Lug, 2 Conductor, 1-1/4In, Screw, 14-2/0Awg; Product Range Abb Thomas & Betts
73H6591
Mechanical Lug, 2 Conductor, 1-1/4In, Screw, 14-2/0Awg; Product Range Abb Thomas & Betts 73H6591
MECHANICAL LUG, 2 CONDUCTOR, 1-1/4IN, SCREW, 14-2/0AWG; Product Range:Blackburn Series; Termination:Screw; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Terminal Type:Mechanical Lug; Stud Size - Metric:M6; Stud Size - Imperial:1/4" RoHS Compliant: Yes

MECHANICAL LUG, 2 CONDUCTOR, 1-1/4IN, SCREW, 14-2/0AWG; Product Range:Blackburn Series; Termination:Screw; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Terminal Type:Mechanical Lug; Stud Size - Metric:M6; Stud Size - Imperial:1/4" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Galco Industrial Electronics Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals
Product Number ADR21-21 73H6591
Product Name BLBN Mechanical Lugs Mechanical Lug, 2 Conductor, 1-1/4In, Screw, 14-2/0Awg; Product Range Abb Thomas & Betts
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Ring on Stacking 0.080″ Pin Plug, Adapter - 8704 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Connector Pin; Ring Terminal
View Details
Un-Insulated Ferrules - 2388.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 10 AWG
View Details
PCB & Surface Mount Screw Terminals - OT-016-M5-L10 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers