Galco Industrial Electronics Datasheets for Thermocouple Temperature Probes

Thermocouple temperature probes are bimetallic probes that are used in various temperature-sensing applications. They consist of two wires, each of which is made of a different metallic element or alloy.
Thermocouple Temperature Probes: Learn more

Product Name Notes
1/8 X 6 IN UNGROUNDED TYPE J T/C,
10K TYPE II DUCT TEMP SENSOR,6 IN/
20K DUCT TEMP SENSOR, 6 IN.
20K TEMP SENSOR FOR MIXED/DISCHARGE
4-20MA Outdoor AIR TEMP Sensor
5 IN.STLSS STL IMMERSION
Averaging 100ft., 4X
Averaging 24ft., Gd
Bal Sens.Wall Box Mt.Tb; Balancing
DCT PT Sensor, 20-120#F, 18in. PROBE
Duct 4in., Gd
Duct 4in., Pb
Duct 8in., Gd
Duct 8in., Pb
Duct Probe Sensor 8 In; Duct Mount
Duct PT Sensor, NTC 10K OHM TYP2, 4
Duct Temp Sensor, Flange Mount, 6ft
Duct Temp Sensor, Flange Mount, 6in
Duct Temp Sensor, Flange Mount,
Duct Temp Sensor, Steel NEMA-1, 10K
Duct Temp Sensor, Steel NEMA-1, 20K
Duct Temperature Sensor, 18in. Probe,
Duct Temperature Transducer, 24VDC
EI1102101/TJ120-ICSS -18U-6-GG/
FLEX AVER Sensor, 20-120#F, 24FT
FLEX AVER Sensor, PT 1K OHM, 24FT
Flying lead temperature sensor, c/w
Immer 2.5in., Gd
Immer 4in., 4X
Immersion Well Sensor, NTC 100K OHM
Ni 1K Mod Jack/Warm/Cool; Nickel 1K
NS8000 SERIES NETWORK SENSOR
Pipe Immersion Temp Sensor, Steel
PT1000 5IN IMMERSION
PT1000 STANDARD TEMP PROBE,FOR T775
Ptc Silicon Sensor; With High
Ptc Silicon Sensor; With Pvc Cable
Ptc Silicon Sensor; With Shielded
Room Network Sensor, Temperature,
RTS, RH 2pct., TEC DIG., F-F, SL
T-Couple, J Type, 0.125in. OD X 12in.,
T-Couple, J Type, 0.188in. OD X 12in.,
T-Couple, J Type, 0.188in. OD X 18in.,
T-Couple, K Type, 0.062in. OD X 3in.,
T-Couple, K Type, 0.125in. OD X 12in.,
T-Couple, K Type, 0.125in. OD X 18in.,
T-Couple, K Type, 0.125in. OD X 6in.,
Te-631Jm-1;Duct Probe 1K; 1000 Ohm
TEC RM Sensor-w/STPT,IND,OV RD,BG
TEC RM Sensor-White
Temp Sensor, Aluminum Wall Plate
Temp Sensor, Duct Averaging, 8 FT
Temp Sensor, Duct, 12 Inch
Temp Sensor, Duct, 18 Inch
Temp Sensor, Duct, 4 Inch
Temp Sensor, Echelon Compatible,
Temp Sensor, Immersion, 2 Inch
Temp Sensor, Low Profile Button,
Temp Sensor, Outside Air
Temp Sensor, SS Wall Plate
Temp,VAV,4 In SS Probe w/Plate,10k
Temp,Wall,LCD,10mV/C ,Linitemp
Temperature Sensor, Duct 100mm (4in.)
Temperature Sensor, Duct 200mm (8in.)
Temperature Sensor, Duct 300mm
Temperature Sensor, Duct Average,
Temperature Sensor, Stainless plate
Thermostat