Galco Industrial Electronics Datasheets for Modular Connectors and RJ Connectors
Modular connectors and RJ connectors includes two similar, yet distinct styles of connectors. Modular connectors are made of "plug-in units" which can be added together to make the system larger, improve the capabilities, or expand its size. Registered Jack (RJ) is a telephone and data jack application specific connector registered with the FCC.
Modular Connectors and RJ Connectors: Learn more
| Product Name | Notes |
|---|---|
| B-type test plug modulemodular, gray | |
| Mini-Com 8-port DIN Rail Copper Patch P | |
| Mini-Com Shielded RJ45 Cat 5e TG Jack M | |
| Mini-Com UTP RJ45 Cat 6 TG Jack Module, | |
| Modular TOPJOBS connector | |
| Pan-Net Stereo Coupler Module, 3.5MM, O | |
| TRMNL BLOCK MODULAR 600V 150A 16-0 | |
| TRMNL BLOCK MODULAR TOUCH-DOWN 600V |