Galco Industrial Electronics Datasheets for Data Input Modules
Data input modules accept sensor and other signal output for data acquisition systems. They may include signal conditioning prior to the analog-to-digital conversion stage.
Data Input Modules: Learn more
| Product Name | Notes |
|---|---|
| 16-channel digital input; 24 VDC; 3 | |
| 16DI | |
| 2-channel analog input module | |
| 2-channel analog input; 4 - 20 mA; | |
| 2-channel analog input; 4 . 20 mA; | |
| 2-channel digital input; 24 VDC; 0.2 | |
| 2-channel digital input; NAMUR; | |
| 2/4AI | |
| 2AI | |
| 2DI | |
| 4-channel analog input; 0 - 10 VDC | |
| 4-channel analog input; 0 ... 10 VDC | |
| 4-channel analog input; 4 . 20 mA; | |
| 4-channel analog input; For Pt100/ | |
| 4-channel digital input; 24 VDC; 0.2 | |
| 4-channel digital input; 24 VDC; 3 | |
| 4AI | |
| 4DI | |
| 8-channel digital input; 24 VDC; 0.2 | |
| 8-channel digital input; 24 VDC; 3 | |
| 8-channel digital input; 5/12 VDC; | |
| 8AI | |
| 8DI | |
| G1 0 to +10 VDC Analog Input | |
| G1 4 to 20 mA Analog Input, Isolated | |
| G1 AC Digital Input, 180-280 VAC, 5 | |
| G1 AC Digital Input, 180-280 VAC, | |
| G1 DC Digital Input, 2.5-28 VDC, 5 | |
| G1 DC or AC Digital Input, 10-32 | |
| G4 AC Input 90-140 VAC/VDC, 15 VDC | |
| G4 AC Input 90-140 VAC/VDC, 24 VDC | |
| G4 AC Input 90-140 VAC/VDC, 5 VDC | |
| G4 AC Input 90-140 VAC/VDC, 5VDC | |
| G4 DC Input 10-32 VDC, 5 VDC Logic | |
| G4 DC Input 2.5-28 VDC, 5 VDC Logic | |
| G4 DC Input 4-16 VDC, 5VDC Logic | |
| I/O MODULE, DIN MOUNT | |
| I/O MODULE-MINI | |
| IAC5,AC Input,120V,5V Logic,w/LED | |
| IAC5Q,Ac Input,4-Channel,90-1 40V,5V | |
| IDC5(G),AC Input,24V,5V logic,w/LED | |
| IDC5D(B),DC Input,24V,5V Logic,Slim | |
| Input Module, 24VDC In, 24VDC Out, | |
| Mini-I/O Module-Capture Screw | |
| Quad Pak 4-channel AC/DC Input, | |
| Quad Pak 4-channel DC Input 4-16 | |
| Switch Input Module,120Vac,HOA |