Galco Industrial Electronics Datasheets for Rotary Limit Switches
Rotary limit switches use physically-actuated levers to rotate a shaft and operate the contacts in a switch, making them change state. Most products feature a rugged design and are suitable for factory and/or industrial applications; however, because these switches contain mechanical parts, they wear over time. Typically, rotary limit switches are slower than noncontact, electrical devices such as proximity sensors and photoelectric sensors.
Rotary Limit Switches: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| 10316 PREC SNAP SWDOOR I-LOCK | |
| Adj Plastic Roller Lever 2N/O Len | |
| COMPACT LIMIT SWITCH, PIN PLUNGER | |
| COMPACT LIMIT SWITCH, ROLLER PLUNGER | |
| COMPACT LIMIT SWITCH, SEALED PIN PLUNGER | |
| DOOR CONTACT SWITCH SEL2-A1Z P | |
| E SEALED MICROSWITCH IP67 8 31395 I | |
| E47BCC06 W/BODY 4-PIN MICRO CONNECTOR | |
| E47BCC07 W/5M CABLE | |
| E50 HEAVY DUTY LIMIT SWITCH | |
| E50 OPERATING LEVER | |
| E50 OPERATING LEVERS | |
| E50 SURFACE MOUNT RECEPTACLE | |
| E50 SWITCH BODY | |
| E50 WOBBLE OPERATOR | |
| FLAT PACK LIMIT SWITCH,ADJ ROLL LEVER | |
| FLAT PACK LIMIT SWITCH,ROLLER PLUNGER | |
| FLAT PACK LIMIT SWITCH,X ROLL PLUNGER | |
| HEAVY DUTY LIMIT SWITCH - Neon Light Ind | |
| HEAVY DUTY LIMIT SWITCH | |
| IEC DOOR INTERLOCK,1NO/1NC | |
| LIMIT SWITCH BODY,1NO/1NC,LED | |
| LIMIT SWITCH BODY,1NO/1NC,NEON | |
| LIMIT SWITCH BODY,1NO/1NC | |
| LIMIT SWITCH BODY,2NO/2NC,LED | |
| LIMIT SWITCH BODY,2NO/2NC | |
| Limit switch for rotating levers | |
| LIMIT SWITCH HEAD,SIDE PUSH,SPRING | |
| LIMIT SWITCH HEAD,SIDE ROTARY,TWO STEP | |
| Limit switch with adjustable roller | |
| Limit switch with coil spring | |
| Limit switch with roller lever and | |
| Limit switch with roller lever | |
| Limit switch with roller piston | |
| Limit switch with short piston | |
| Limit Switch, 1in.NPT Entry | |
| Limit Switch, 1NO/1NC, Deouble-Ended | |
| Limit Switch, 1NO/1NC, Rotary, | |
| Limit Switch, 2NO, w/Neutral Pos, | |
| Limit Switch, 2NO/2NC | |
| Limit Switch, CW Rotation, 2NO/2NC | |
| Limit Switch, Dust Proof | |
| Limit Switch, HLA-2, 2-P N/O or N/C, | |
| Limit Switch, HLA-3, 2-P N/O or N/C, | |
| Limit Switch, HLLA-2, 2-P N/O or N/C | |
| Limit Switch, HLLA-2, 2-P N/OorN/C, | |
| Limit Switch, IN65.E2 AHK, Standard | |
| Limit Switch, Interlock 4Cnt | |
| Limit Switch, LMSW-CCW-DP-LG-MTG- | |
| LIMIT SWITCH, LMSW-CCW-DP-SHT.TR.- L | |
| LIMIT SWITCH, LMSW-CCW-DP-STD D2400 | |
| LIMIT SWITCH, LMSW-CCW-REV | |
| Limit Switch, LMSW-CCW-WD MTG-D1200G | |
| Limit Switch, LMSW-CW-DP-STD D2400 | |
| LIMIT SWITCH, LMSW-CW-REV SHAFT-L | |
| LIMIT SWITCH, LMSW-CW-REV SHAFT-LG | |
| LIMIT SWITCH, LMSW-CW-REV | |
| LIMIT SWITCH, LMSW-MTN-LG | |
| Limit Switch, LMSW-MTN-REV SHAFT-LG | |
| LIMIT SWITCH, LMSW-NEMA 4X-CCW-LG | |
| Limit Switch, LMSW-NP-4NO-31DEG | |
| Limit Switch, Low Torque, Rotary, | |
| LIMIT SWITCH, LS N/M CW R-H | |
| LIMIT SWITCH, LS N/M CW/CCW R-H | |
| Limit Switch, LS-CW-DP-HI-T+150C-L | |
| LIMIT SWITCH, LS-CW/CCW-ST-CUT | |
| LIMIT SWITCH, LS-HZ | |
| Limit switch, piston plunger with | |
| Limit Switch, Plunger Actuator, | |
| Limit Switch, Roller Lever, 1NO+1NC, | |
| Limit Switch, Std Mnt, Front Shaft, | |
| Limit Switch, Std, 1NO/1NC, Rotary, | |
| Limit Switch, TLF-22, 2-P, Roller | |
| LIMIT SWITCH,1NO/1NC,SIDE ROT,NEUTR | |
| LIMIT SWITCH, | |
| LIMIT SWITCH,PLASTIC CASE,IP65,30DE | |
| LIMIT SWITCH,TOP PUSH,2NO/2NC,LED | |
| LIMIT SWITCH | |
| LMT SW 30MM PLST RLR LVR | |
| LMT SW 30MM PLSTC PLUNGR SNP | |
| LMT SW 30MM PLSTC RLR LVR | |
| LMT SW 30MM ROLL LEVER SLOW | |
| LMT SW 30MM ROLL LEVER SNP | |
| LMT SW 30MM ROLL PLUNGR SNP | |
| LMT SW MIN 20MM MOUNT 14 STEEL RLLR | |
| MICRO LIMIT SWITCH,ENCL,BOOT PLNGR | |
| MICRO LIMIT SWITCH,ENCL,PLNGR ,15AMP | |
| MICRO LIMIT SWITCH,ENCL,PLNGR ,20AMP | |
| MICRO LIMIT SWITCH,EXT PLNGR,SCR | |
| MICRO LIMIT SWITCH,EXT ROLL LEV,SCR ,20A | |
| MICRO LIMIT SWITCH,EXT ROLL LEV,SCR | |
| MICRO LIMIT SWITCH,EXT STR PLNGR,SCR | |
| MICRO LIMIT SWITCH,PINPLNGR,SLD | |
| MICRO LIMIT SWITCH,PLNGR,SLD | |
| MICRO LIMIT SWITCH,RA ROLL PLNGR,SCR | |
| MICRO LIMIT SWITCH,REV ROLL LEV,SCR | |
| MICRO LIMIT SWITCH,ROLL LEV,SCR | |
| MICRO LIMIT SWITCH,ROLL LEV,SLD | |
| MICRO LIMIT SWITCH,ROLL PLNGR,SCR | |
| MICRO LIMIT SWITCH,STR LEV,SCR ,20A | |
| MICRO LIMIT SWITCH,STR LEV,SCR | |
| MICRO LIMIT SWITCH,STR PLNGR,SCR ,20A | |
| MICRO LIMIT SWITCH,STR PLNGR,SCR | |
| MICRO SWITCH | |
| Omnidir Wobble Stick Prew Metal | |
| Pl Roller Center Lever 1-N/O+1-N/C | |
| Position switch | |
| Prewired position switch with | |
| Roller Lever Limit Switch, Extended | |
| Rotary Limit Switch NEMA 4 4 CIR | |
| Rotary Limit Switch, 2 Circuit, | |
| Rotary Limit Switch, 2-Circuit, N4, | |
| Rotary Limit Switch, 4 Circuit, N1, | |
| Rotary Limit Switch, 80:1 Ratio, | |
| Rotary Limit Switch, Std Travel, | |
| Rotary limit switch | |
| ROTARY SWITCH | |
| Rotating Cam Limit Switch, Nema 1, | |
| SEALED MINIATURE SWITCH | |
| SEALED SUBMINIATURE SWITCH | |
| SEALED SWITCH | |
| SNAP SWITCH | |
| SNAP-ACTION,100g OF,SPDT,10A,250VAC, | |
| SNAP-ACTION,100g OF,SPDT,15A, | |
| SNAP-ACTION,100g OF,SPST-NC,10A, | |
| SNAP-ACTION,100g OF,SPST-NO,10A, | |
| SNAP-ACTION,120g OF,SPDT,10A,250VAC, | |
| SNAP-ACTION,125g OF,SPDT,10A,250VAC, | |
| SNAP-ACTION,125g OF,SPDT,15A,250VAC, | |
| SNAP-ACTION,150g OF,SPDT,10.1A, | |
| SNAP-ACTION,155g OF,SPDT,15A, | |
| SNAP-ACTION,160g OF,SPDT,15A, | |
| SNAP-ACTION,160g OF,SPDT,20A, | |
| SNAP-ACTION,200g OF,SPDT,10A,250VAC, | |
| SNAP-ACTION,200g OF,SPDT,15A,250VAC, | |
| SNAP-ACTION,240g OF,SPDT,15A,250VAC, | |
| SNAP-ACTION,250-350g OF,SPDT,15A, | |
| SNAP-ACTION,400-625g OF,SPDT,20A, | |
| SNAP-ACTION,50g OF,SPDT,10.1A, | |
| SNAP-ACTION,70g OF,SPDT,10A,250VAC, | |
| SNAPLOCK LIMIT SWITCH | |
| SNSW 10.1A 1-4 79215742 | |
| SNSW 10.1A 1-4 RLR 70507529 | |
| SNSW 8A SPDT .110 SimRlr 79253329 | |
| SNSW10.1A 1-4 HI-FRCE 70507529 | |
| Switch, SPDT, 20A, Hinge Roller Lvr, | |
| Switch | |
| TERMINAL COVER, 45 DEG. CONDUIT | |
| Top Push Prewired Metal L/S |
| Next >> |