ABB AB BLBN Mechanical Lugs ADR6

Description
AL TP 1CNDTR 1HOLE MOUNT 14-6
Datasheet
Description
AL TP 1CNDTR 1HOLE MOUNT 14-6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BLBN Mechanical Lugs - ADR6 - Galco Industrial Electronics
Madison Heights, MI, United States
BLBN Mechanical Lugs
ADR6
BLBN Mechanical Lugs ADR6
AL TP 1CNDTR 1HOLE MOUNT 14-6

AL TP 1CNDTR 1HOLE MOUNT 14-6

Supplier's Site
Terminal, Mechanical Lug, 14Awg; Product Range Abb Thomas & Betts - 73H6611 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Mechanical Lug, 14Awg; Product Range Abb Thomas & Betts
73H6611
Terminal, Mechanical Lug, 14Awg; Product Range Abb Thomas & Betts 73H6611
TERMINAL, MECHANICAL LUG, 14AWG; Product Range:Blackburn ADR Series; Termination:Screw; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Terminal Type:Mechanical Lug; Stud Size - Metric:-; Stud Size - Imperial:- RoHS Compliant: Yes

TERMINAL, MECHANICAL LUG, 14AWG; Product Range:Blackburn ADR Series; Termination:Screw; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Terminal Type:Mechanical Lug; Stud Size - Metric:-; Stud Size - Imperial:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Galco Industrial Electronics Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals
Product Number ADR6 73H6611
Product Name BLBN Mechanical Lugs Terminal, Mechanical Lug, 14Awg; Product Range Abb Thomas & Betts
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 104505-4 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
PCB & Surface Mount Screw Terminals - OT-016-M5-L10 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Female Quick Disconnect Terminals, Uninsulated -  - BRIM Electronics, Inc.
Specs
Terminal Type Quick Disconnect
Material Copper
View Details