DigiKey Datasheets for Wire Terminals

Wire terminals are passive conductors used to facilitate a connection that is not soldered.
Wire Terminals: Learn more

Page: 1 10 20 25 26 27 28 29 30 31
Product Name Notes
10.3MM SURLOK PLUS R/A PLUG FOR
10.3MM SURLOK PLUS RECEPTACLE PA
10.3MMSURLOK PLUS RECEPTACLE PAN
8.0MM SURLOK PLUS RECEPTACLE PAN
CABLE SPLICER TOOL LESS CAT6A
COMPRESSION CONNECTORS
CONN INLINE TAP 16-19 AWG IDC
CONN INLINE TAP 17-24 AWG IDC
CONN INLINE TAP 19-24 AWG IDC
CONN INLINE TAP 19-26 AWG 25PC
CONN INLINE TAP 19-26 AWG IDC
CONN INLINE TAP 22-26 AWG IDC
CONN SPADE TERM 14-16AWG #6
CONN SPADE TERM 14-16AWG #8
CONN SPADE TERM 18-22AWG #6
CONN SPLICE 1/0-14 AWG SCREW
CONN SPLICE 1180-2770 CMA CRIMP
CONN SPLICE 19-26 AWG IDC 1=1JAR
CONN SPLICE 19-26 AWG IDC 25PC
CONN SPLICE 19-26 AWG IDC 50PC
CONN SPLICE 19-26 AWG IDC
CONN SPLICE 19-26AWG 1CART=12PCS
CONN SPLICE 2-14 AWG SCREW
CONN SPLICE 22-26 AWG IDC 1=16PC
CONN SPLICE 22-26 AWG IDC 1=1JAR
CONN SPLICE 22-26 AWG IDC
CONN SPLICE 250 MCM 6 AWG SCREW
CONN SPLICE 350 MCM-6 AWG SCREW
CONN SPLICE 4/0-6 AWG SCREW
CONN SPLICE 500-1000 MCM SCREW
CONN SPLICE 500MCM-3/0AWG SCREW
CONN SPLICE 750-250 MCM SCREW
CONN WIRE CAP 8-22 AWG TWIST ON
CONN WIRE CAP SUPERTAN/RED100/PK
CONN WIRE CAP TAN/YL TWIST 100PK
SPACE SPLICE
SURLOK PLUS 8.0MM RIGHT ANGLE PL
SURLOK PLUS, INLINE RECEPTACLE,
SURLOK PLUS, RECEPTACLE, 5.7MM,
SURLOK PLUS, RECEPTACLE, 8.0MM,
SURLOK PLUS, RIGHT ANGLE PLUG, 1
SURLOK PLUS, RIGHT ANGLE PLUG, 5
SURLOK PLUS, RIGHT ANGLE PLUG, 8
TERM TURRET PIN L=6.5MM SILVER
WIRE TO BOARD, 2.4MM, PIN, RIGHT
WIRE TO BOARD, 2.4MM, SOCKET, VE
WIRE TO BOARD, 3.6MM, PIN, RIGHT
WIRE TO BOARD, 3.6MM, SOCKET, VE

<< Prev