Amphenol Industrial Terminals - Specialized Connectors SLPPC70BSO4

Description
10.3MM SURLOK PLUS R/A PLUG FOR
Request a Quote
Description
10.3MM SURLOK PLUS R/A PLUG FOR
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SLPPC70BSO4-ND is a right-angle plug connector from the SurLok Plus,Ñ¢ series by Amphenol. It features a compact design with a 10.3 mm diameter, making it suitable for applications requiring space-efficient connections. This connector is designed for high reliability in industrial environments, including sectors such as rail, automotive, and heavy equipment. The SurLok Plus,Ñ¢ series is known for its robust construction and ability to withstand harsh conditions, ensuring durability and performance. The connector supports high voltage applications, making it versatile for various power and signal interconnection needs.

Datasheet Summary
Powered by GS/AI

The SLPPC70BSO4-ND is a right-angle plug connector from the SurLok Plus,Ñ¢ series by Amphenol. It features a compact design with a 10.3 mm diameter, making it suitable for applications requiring space-efficient connections. This connector is designed for high reliability in industrial environments, including sectors such as rail, automotive, and heavy equipment. The SurLok Plus,Ñ¢ series is known for its robust construction and ability to withstand harsh conditions, ensuring durability and performance. The connector supports high voltage applications, making it versatile for various power and signal interconnection needs.

Suppliers

Company
Product
Description
Supplier Links
Terminals - Specialized Connectors - SLPPC70BSO4-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Specialized Connectors
SLPPC70BSO4-ND
Terminals - Specialized Connectors SLPPC70BSO4-ND
10.3MM SURLOK PLUS R/A PLUG FOR

10.3MM SURLOK PLUS R/A PLUG FOR

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Wire Terminals
Product Number SLPPC70BSO4-ND
Product Name Terminals - Specialized Connectors
Terminal Type Connector Pin; Male, Pin (Plug)
Unlock Full Specs
to access all available technical data

Similar Products

Un-Insulated Ferrules - 2222.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 16 AWG
View Details
PCB & Surface Mount Screw Terminals - OT-201-M8 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Copper; Copper/tin plated
Features RoHS
View Details
2 suppliers
Female Quick Disconnect Terminals, Insulated -  - BRIM Electronics, Inc.
Specs
Terminal Type Quick Disconnect
Material Copper
Features Insulated
View Details
Terminals - Quick Connects, Quick Disconnect Connectors - 36-1258-ND - DigiKey
Specs
Terminal Type Angled - 45°
Material Brass
View Details