Amphenol Industrial Terminals - Specialized Connectors SLPPA25BNO3

Description
SURLOK PLUS, RIGHT ANGLE PLUG, 5
Request a Quote
Description
SURLOK PLUS, RIGHT ANGLE PLUG, 5
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SurLok Plus,Ñ¢ right angle plug, part number 965-SLPPA25BNO3-ND, is designed for high-reliability applications in various industrial markets. This connector features a robust design suitable for environments requiring durability and resistance to harsh conditions. It is part of the SurLok Plus,Ñ¢ series, which is known for its secure locking mechanism that ensures a reliable connection. The plug is compatible with a range of receptacles and is engineered to handle significant electrical loads, making it suitable for applications in rail/mass transit, automotive manufacturing, and heavy equipment. The product dimensions and specifications are tailored to meet the needs of medium to high voltage electrical systems.

Datasheet Summary
Powered by GS/AI

The SurLok Plus,Ñ¢ right angle plug, part number 965-SLPPA25BNO3-ND, is designed for high-reliability applications in various industrial markets. This connector features a robust design suitable for environments requiring durability and resistance to harsh conditions. It is part of the SurLok Plus,Ñ¢ series, which is known for its secure locking mechanism that ensures a reliable connection. The plug is compatible with a range of receptacles and is engineered to handle significant electrical loads, making it suitable for applications in rail/mass transit, automotive manufacturing, and heavy equipment. The product dimensions and specifications are tailored to meet the needs of medium to high voltage electrical systems.

Suppliers

Company
Product
Description
Supplier Links
Terminals - Specialized Connectors - 965-SLPPA25BNO3-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Specialized Connectors
965-SLPPA25BNO3-ND
Terminals - Specialized Connectors 965-SLPPA25BNO3-ND
SURLOK PLUS, RIGHT ANGLE PLUG, 5

SURLOK PLUS, RIGHT ANGLE PLUG, 5

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Wire Terminals
Product Number 965-SLPPA25BNO3-ND
Product Name Terminals - Specialized Connectors
Terminal Type Connector Pin; Male, Pin (Plug)
Unlock Full Specs
to access all available technical data

Similar Products

Lug Terminals TRM1 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
Ring Terminals - 1788653 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details
Terminal, Wide Roll Eyelet, 0.102In, Thd; Tab Size Metric Keystone - 31C7027 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
View Details