The 3M Wire Connector T/R+ (part number 3M156559-ND) is designed for electrically connecting two or more copper conductors in pigtail applications. It accommodates wire sizes ranging from No. 22 to No. 8 AWG for solid and stranded copper conductors, or 0.5 mm² to 6.0 mm² for metric sizes. The connector features a spring made of corrosion-resistant steel and an insulator composed of flame-retardant polypropylene and thermoplastic elastomer. This connector is UL Listed and CSA Certified, with a maximum voltage rating of 600 volts for building wire and 1000 volts for signs and lighting fixtures. It operates effectively at temperatures up to 105°C (221°F). The product has passed various performance tests, including dielectric voltage withstand and flammability tests, ensuring reliability in various applications. The connector is also resistant to a range of chemicals, having been tested for immersion in substances such as acetic acid and acetone without loss of material strength.
CONN WIRE CAP SUPERTAN/RED100/PK
| DigiKey | |
|---|---|
| Product Category | Wire Terminals |
| Product Number | 3M156559-ND |
| Product Name | Terminals - Wire Splice Connectors |
| Terminal Type | Twist On Wire Cap, Wing |