Amphenol Industrial Terminals - Specialized Connectors SLPIRC70CPSR1

Description
10.3MM SURLOK PLUS RECEPTACLE PA
Request a Quote
Description
10.3MM SURLOK PLUS RECEPTACLE PA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SLPIRC70CPSR1-ND is a receptacle connector from the SurLok Plus,Ñ¢ series by Amphenol. This connector is designed for high reliability in industrial applications, making it suitable for environments such as rail/mass transit, automotive manufacturing, and heavy equipment. It features a robust design that supports high power and signal integrity, ensuring dependable performance in demanding conditions. The connector is compatible with various cable types and is engineered to meet stringent industry standards, providing versatility for different project requirements. Its dimensions and specifications are tailored for ease of integration into existing systems, making it a practical choice for engineers seeking reliable interconnection solutions.

Datasheet Summary
Powered by GS/AI

The SLPIRC70CPSR1-ND is a receptacle connector from the SurLok Plus,Ñ¢ series by Amphenol. This connector is designed for high reliability in industrial applications, making it suitable for environments such as rail/mass transit, automotive manufacturing, and heavy equipment. It features a robust design that supports high power and signal integrity, ensuring dependable performance in demanding conditions. The connector is compatible with various cable types and is engineered to meet stringent industry standards, providing versatility for different project requirements. Its dimensions and specifications are tailored for ease of integration into existing systems, making it a practical choice for engineers seeking reliable interconnection solutions.

Suppliers

Company
Product
Description
Supplier Links
Terminals - Specialized Connectors - SLPIRC70CPSR1-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Specialized Connectors
SLPIRC70CPSR1-ND
Terminals - Specialized Connectors SLPIRC70CPSR1-ND
10.3MM SURLOK PLUS RECEPTACLE PA

10.3MM SURLOK PLUS RECEPTACLE PA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Wire Terminals
Product Number SLPIRC70CPSR1-ND
Product Name Terminals - Specialized Connectors
Terminal Type Connector Socket; Female, Receptacle (Socket)
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 102449-3 - TE Connectivity
Specs
North American 20 to 22 AWG
International 0.3000 to 0.6000 mm2
View Details
Un-Insulated Ferrules - 2216.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 20 AWG
View Details
Lug Terminals TRM3/0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 4-3/0
View Details
Spade Terminal, Uninsulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Terminal Type Fork Terminal
Material Copper
View Details