The ATC500-2001-00 is a PID temperature controller designed for panel mounting, compatible with various thermocouple and RTD inputs. It operates within a supply voltage range of 85 to 270V AC/DC and features a dual 4-digit LED display for clear readouts. The controller supports multiple control actions, including PID and On-Off, with adjustable parameters such as proportional band, integral time, and derivative time. It also includes alarm functionalities with high/low deviation modes and programmable hysteresis. The device is equipped with a serial communication interface (RS485) supporting MODBUS RTU protocol, allowing for integration into larger systems. It has a maximum power consumption of 6VA and is rated for operation in temperatures from 0 to 50°C with a humidity tolerance of 95% RH (non-condensing). The controller is housed in an IP65-rated enclosure, ensuring protection against dust and water ingress. This product is suitable for applications requiring precise temperature control and monitoring.
CONTROL TEMP RELAY OUT 85-270V
Temperature Controller (RTD, Type B, C, E, J, K, L, N, R, S, T, U, W) 85 ~ 270VAC/DC Panel Mount
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Temperature Controllers | Universal Process Controllers |
| Product Number | 4821-ATC500-2001-00-ND | ATC500-2001-00 |
| Product Name | Process, Temperature | Controllers - Process, Temperature |
| Control | PID | |
| Form Factor | Chassis | |
| Interface | Digital Front Panel | |
| Temperature | Thermocouple; RTD / Thermistor | RTD / Thermistor |