Crouzet Process, Temperature 89421108

Description
Temperature Controller (RTD, Type J, K, L, N) 100 ~ 240VAC Panel Mount
Request a Quote Datasheet
Description
Temperature Controller (RTD, Type J, K, L, N) 100 ~ 240VAC Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Process, Temperature - 966-1630-ND - DigiKey
Thief River Falls, MN, United States
Process, Temperature
966-1630-ND
Process, Temperature 966-1630-ND
Temperature Controller (RTD, Type J, K, L, N) 100 ~ 240VAC Panel Mount

Temperature Controller (RTD, Type J, K, L, N) 100 ~ 240VAC Panel Mount

Buy Now Datasheet
Controller; Temp.;Univ.Input; Single Disp.;3 A/250 VAC Out; 100-240 VAC;1/16 DIN - 70159422 - Allied Electronics, Inc.
Fort Worth, TX, USA
Controller; Temp.;Univ.Input; Single Disp.;3 A/250 VAC Out; 100-240 VAC;1/16 DIN
70159422
Controller; Temp.;Univ.Input; Single Disp.;3 A/250 VAC Out; 100-240 VAC;1/16 DIN 70159422
All models have a temperature range of –1899°F to +999°F and –199°C to +999°C and will accept J, K, L and N thermocouples. Also compatible with RTD temperature sensors. Control modes include ON-OFF or proportioning (PID, P, PI, PD). The main output can be programmed for direct (cooling) or inverse (heating) and the relay alarm output programmed for 16 different alarm configurations. The auto-tuning “smart function” will calibrate and automatically set the optimum value for the PID mode to ensure the closest control of any heating and cooling load. CTD43 Series: Multiple Temperature Control Modes Auto Tuning, Built-In Alarm NEMA 4X Front Panel CTD46 Dual Display

All models have a temperature range of –1899°F to +999°F and –199°C to +999°C and will accept J, K, L and N thermocouples. Also compatible with RTD temperature sensors. Control modes include ON-OFF or proportioning (PID, P, PI, PD). The main output can be programmed for direct (cooling) or inverse (heating) and the relay alarm output programmed for 16 different alarm configurations. The auto-tuning “smart function” will calibrate and automatically set the optimum value for the PID mode to ensure the closest control of any heating and cooling load.
CTD43 Series:

  • Multiple Temperature Control Modes
  • Auto Tuning, Built-In Alarm
  • NEMA 4X Front Panel
  • CTD46 Dual Display
Supplier's Site
Controllers - Process, Temperature - 89421108 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Process, Temperature
89421108
Controllers - Process, Temperature 89421108
Temperature Controller (RTD, Type J, K, L, N) 100 ~ 240VAC Panel Mount

Temperature Controller (RTD, Type J, K, L, N) 100 ~ 240VAC Panel Mount

Buy Now Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Quarktwin Technology Ltd.
Product Category Temperature Controllers Universal Process Controllers Universal Process Controllers
Product Number 966-1630-ND 70159422 89421108
Product Name Process, Temperature Controller; Temp.;Univ.Input; Single Disp.;3 A/250 VAC Out; 100-240 VAC;1/16 DIN Controllers - Process, Temperature
Control Limit; PID
Form Factor Chassis Chassis
Interface Digital Front Panel
Temperature Thermocouple; RTD / Thermistor RTD / Thermistor
Unlock Full Specs
to access all available technical data