Process, Temperature Controller (RTD, Type B, C, E, J, K, N, PLII, R, S, T) 100 ~ 240VAC Panel Mount
| DigiKey | |
|---|---|
| Product Category | Temperature Controllers |
| Product Number | AKT91111201-ND |
| Product Name | Process, Temperature |
| Control | Limit; PID |
| Form Factor | Chassis |
| Interface | Digital Front Panel |
| Communication / Port Type | RS-485 (Modbus) |