DwyerOmega Process, Temperature 16A2133

Description
TEMPERATURE/PROCESS CONTROLLER W
Request a Quote Datasheet
Description
TEMPERATURE/PROCESS CONTROLLER W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Process, Temperature - 5879-16A2133-ND - DigiKey
Thief River Falls, MN, United States
Process, Temperature
5879-16A2133-ND
Process, Temperature 5879-16A2133-ND
TEMPERATURE/PROCESS CONTROLLER W

TEMPERATURE/PROCESS CONTROLLER W

Buy Now Datasheet
Swedesboro, NJ, United States
Temperature/Process controller with rela

Temperature/Process controller with rela

Buy Now
16A Temp/Proc controller Stnd., alarm, Relay N.O input A & B - 16A2133 - Transcat, Inc.
Rochester, NY, USA
16A Temp/Proc controller Stnd., alarm, Relay N.O input A & B
16A2133
16A Temp/Proc controller Stnd., alarm, Relay N.O input A & B 16A2133
Product Highlights Output A: Relay N.O. Output B: None Alarm: Yes Selectable Inputs: Thermocouple, RTD, DC Voltage, or DC Current.Display:Two four-digit LED displays, 0.3 in (7.62 mm) high Display Resolution: 1 degree or 0.1 degree (sensor dependent), or 1 count Accuracy: ±0.25% of span ±1 least significant digit Supply Voltage: 100 to 240 VAC nominal, +10% -15%, 50 to 400 Hz single phase; 132 to 240 VDC +10% 20% Operating Temperature Range: 14 to 131°F (-10 to 55°C).Power Consumption:5 VA maximum Control Output Ratings: SSR: 2.0 A at 240 VAC resistive at 77°F (25°C). De-rates to 1.0 A at 130°F (55°C). Minimum load of 100 mA. DC SSR: 1.75 A at 32 VDC maximum Relay: SPST, 3A at 240 VAC resistive, 1.5 A @ 240 VAC inductive Pilot Duty rating: 250 VA, 2 A @ 120 VAC, 1 A @ 240 VAC Alarm Relay: SPST, 3 A @ 240 VAC resistive; 1.5 A @ 240 VAC inductive Pilot Duty Rating: 240 VA, 2 A @ 120 VAC or 1 A @ 240 VAC Switched Voltage: 15 VDC at 20 mA. Proportional Current: 0 to 20 mADC, scalable, into 600 ohms maximum Weight: 8 oz (227g) Agency Approvals: UL E83725, CE Front Panel Rating: NEMA 4X (IP66) Serial Communications (Optional): RS-232 or RS-485 with either LoveLink™ or Modbus® RTU protocol

Product Highlights

  • Output A: Relay N.O.
  • Output B: None
  • Alarm: Yes
  • Selectable Inputs: Thermocouple, RTD, DC Voltage, or DC Current.Display:Two four-digit LED displays, 0.3 in (7.62 mm) high
  • Display Resolution: 1 degree or 0.1 degree (sensor dependent), or 1 count
  • Accuracy: ±0.25% of span ±1 least significant digit
  • Supply Voltage: 100 to 240 VAC nominal, +10% -15%, 50 to 400 Hz single phase; 132 to 240 VDC +10% 20%
  • Operating Temperature Range: 14 to 131°F (-10 to 55°C).Power Consumption:5 VA maximum
  • Control Output Ratings: SSR: 2.0 A at 240 VAC resistive at 77°F (25°C). De-rates to 1.0 A at 130°F (55°C). Minimum load of 100 mA. DC SSR: 1.75 A at 32 VDC maximum
  • Relay: SPST, 3A at 240 VAC resistive, 1.5 A @ 240 VAC inductive
  • Pilot Duty rating: 250 VA, 2 A @ 120 VAC, 1 A @ 240 VAC
  • Alarm Relay: SPST, 3 A @ 240 VAC resistive; 1.5 A @ 240 VAC inductive
  • Pilot Duty Rating: 240 VA, 2 A @ 120 VAC or 1 A @ 240 VAC
  • Switched Voltage: 15 VDC at 20 mA. Proportional Current: 0 to 20 mADC, scalable, into 600 ohms maximum
  • Weight: 8 oz (227g)
  • Agency Approvals: UL E83725, CE
  • Front Panel Rating: NEMA 4X (IP66)
  • Serial Communications (Optional): RS-232 or RS-485 with either LoveLink™ or Modbus® RTU protocol
Supplier's Site Datasheet
DWYR Process Controllers - 16A2133 - Galco Industrial Electronics
Madison Heights, MI, United States
DWYR Process Controllers
16A2133
DWYR Process Controllers 16A2133
Temperature/Process Controller With

Temperature/Process Controller With

Supplier's Site
Temperature/Process Control - 74159428 - Radwell International
Willingboro, NJ, United States
Temperature/Process Control
74159428
Temperature/Process Control 74159428
TEMPERATURE/PROCESS CONTROLLER, MODEL 16A, TWO RELAY OUTPUTS, WITH ALARM. FREE 2 YEAR RADWELL WARRANTY

TEMPERATURE/PROCESS CONTROLLER, MODEL 16A, TWO RELAY OUTPUTS, WITH ALARM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Transcat, Inc. Galco Industrial Electronics Radwell International
Product Category Temperature Controllers Universal Process Controllers Temperature Controllers Temperature Controllers Temperature Controllers
Product Number 5879-16A2133-ND 16A2133 16A2133 16A2133 74159428
Product Name Process, Temperature 16A Temp/Proc controller Stnd., alarm, Relay N.O input A & B DWYR Process Controllers Temperature/Process Control
Control Limit; PID
Form Factor Chassis
Interface Digital Front Panel Digital Front Panel
Unlock Full Specs
to access all available technical data