DigiKey Datasheets for Uncategorized Products

Uncategorized products is an area on Engineering360 used to provide representation for products that are not elsewhere classified.
Uncategorized Products: Learn more

Page: 1 50 100 150 200 250 270 280 290 300 310 320 323 324 325 326 327 328 329 330 331 332 333 334 335 339
Product Name Notes
"1/2"" NPT PLASTIC ROTARY PISTON W"
"3/4"" NPT PLASTIC ROTARY PISTON W"
"BONDING STRAP KIT,18"""
"RF EMI Shielding Tape X-7001 Copper (CU) Polyester Conductive, Double Sided 1.000"" (25.40mm) X 33.000' (10.10m) X 0.005"" (0.13mm)"
"RF EMI Shielding Tape X-7001 Copper (CU) Polyester Conductive, Double Sided 6.000"" (152.40mm) X 33.000' (10.10m) X 0.005"" (0.13mm)"
- Evaluation Board
0603 CAP/IND/IPC WIMAX/UWB KIT
1 1/4 INCH SERIES 35 CONDUIT BOD
1 IN CONDUIT BODY GRAY IRON X F-
1 IN CONDUIT BODY, ALUM, X, FM7
1 INCH C-BODY CVR & GSKT X F-7
1 INCH CONN,SCREW-IN,AC/FLE X,DC
1-1/2 IN CONDUIT BODY IRON X F-7
1-1/2 IN CONDUIT BODY IRON X F-8
1-1/2 IN CONDUIT BODY, ALUM, X,
1-1/4 IN CONDUIT BODY IRON X F-7
1-1/4 IN CONDUIT BODY IRON X F-8
1-1/4 IN CONDUIT BODY, ALUM, X,
1.25 INCH CONN,SCREW-IN,AC/FLE X,
1.25IN C-BODY CVR & GSKT X F-7
1.5 INCH CONN,SCREW-IN,AC/FLE X,D
1.5IN C-BODY CVR & GSKT X F-7
1/2 CONN,SCREW-IN,AC/FLE X,DC,EA
1/2 CONN,SQZ,AC/FLEX,DC, EA
1/2 CONN,SSCREW,AC/FLEX, DC,EA
1/2 IN C-BODY CVR & GSKT X F-7
1/2 IN CONDUIT BODY, ALUM, X, FM
1/2 INCH CONN,SCREW-IN,AC/FLE X,D
1/2 INCH CONN,SQZ,AC/FLEX,DC
1/2 INCH CONN,SSCREW,AC/FLEX, DC
1/2 INCHCONDUIT BODY IRON X F-8
10 POSITION BLUE INSERTION BRIDG
10 POSITION BRIDGE
10 POSITION RED INSERTION BRIDGE
2 IN CONDUIT BODY GRAY IRON X F-
2 IN CONDUIT BODY, ALUM, X, FM7
2 INCH C-BODY CVR & GSKT X F-7
2 INCH CONN,SCREW-IN,AC/FLE X,DC
2 POSITION BRIDGE
2.3 MM DIAMETER METAL PLUG
22MM PUSH BUTTON, HARMONY XALD,
22MM PUSH BUTTON, HARMONY, YELLO
24V DC DIN RAIL BATTERY PACK
3 POSITION BRIDGE
3/4 CONN,SCREW-IN,AC/FLE X,DC,EA
3/4 CONN,SQZ,AC/FLEX,DC, EA
3/4 IN C-BODY CVR & GSKT X F-7
3/4 IN CONDUIT BODY GRAY IRON X
3/4 IN CONDUIT BODY IRON X F-8
3/4 IN CONDUIT BODY, ALUM, X, FM
3/4 INCH CONN,SCREW-IN,AC/FLE X,D
3/4 INCH CONN,SQZ,AC/FLEX,DC
3/8 CONN, AC/FLEX,DC,DUPLEX-CL MP
3/8 CONN, SSCREW,AC/FLEX,DC,EA
3/8 CONN,SCREW-IN,AC/FLE X,DC,5/B
3/8 CONN,SCREW-IN,AC/FLE X,DC,EA
3/8 CONN,SQZ,AC/FLEX,DC, 3/BG
3/8 CONN,SQZ,AC/FLEX,DC, EA
3/8 IN CONN, AC/FLEX,DC,DUPLEX-C
3/8 INCH CONN, SSCREW,AC/FLEX,DC
3/8 INCH CONN,NMSC,DC,SADDLE TYP
3/8 INCH CONN,SCREW-IN,AC/FLE X,D
3/8 INCH CONN,SQZ,AC/FLEX,DC
3/8INSTRGHT SET SCREW CONNECTR 5
3M PELTOR CAP-MOUNT EARM 1PC
3M PELTOR EARMUFFS X1P5E
3M PELTOR EARMUFFS X4A F 1PC
3M PELTOR EARMUFFS X4P5E
3M PELTOR X1P5E HARD HAT
3M PELTOR X2P5E HARD HAT
3M PELTOR X3P5E HARD HAT
3M PELTOR X4P5E HARD HAT
3M PELTOR X5P5E EARMUFFS 1PC
4 INCH CONN,SQZ,AC/FLEX,DC
4-HOLE SPLICE PLT LEN 7.25IN 316
4-HOLE SPLICE PLT LEN 7.25IN EG
4-HOLE SPLICE PLT LEN 7.25IN HDG
4-HOLE SPLICE PLT LEN 7.25IN SS
4-HOLE SPLICE PLT LEN 7.25IN STL
5 IN CONDUIT BODY GRAY IRON X F-
5 POSITION BRIDGE
5-HOLE SPLICE PLT LEN 9-1/8IN 31
5-HOLE SPLICE PLT LEN 9-1/8IN HD
5-HOLE SPLICE PLT LEN 9-1/8IN ST
5-HOLE SPLICE PLT LEN9-1/8IN EG
50 POSITION BRIDGE
80 POSITION BLUE INSERTION BRIDG
80 POSITION RED INSERTION BRIDGE
90 DEG ANGLE FITTING 316 SS
90 DEGREE ANGLE FITTINGS
90DEG 4-HOLE ANG FTG HT4-1/8 W3-
90DEG ANG FTG W6-3/8 HT3-3/4 STL
90DEG FTG HT2-5/8 W1-5/8IN EG ST
90DEG FTG HT2-5/8 W1-5/8IN HDG S
90DEG FTG HT2-5/8 W1-5/8IN STL
ADAPTOR FOR SELF-SUPPORTING CABL
ADP A/D 100-240V 18W 5V/9V DUAL
ANGLED MOUNTING SUPPORT SHORT
ANGLED MOUNTING SUPPORT TALL
Arduino Board - DC/DC Converter
Auxiliary Contact
BATTERY HOLDER FOR XM122
BLACK INSULATING SLEEVE
BLACK/GREY REPLACEMENT SWEAT BAN
COLOURED INSERT XAC-B - BLACK -
COMPLETE CONTROL STATION, HARMON
COMPLETE KIT ZART8L+ZARB12W+ZARC
CONFIG SW BODY PUSHBUT NON-ILLUM
Connector For
CONNECTOR
CONTACT BLOCK DPST-NC
CONTACT BLOCK DPST-NO
CONTACT BLOCK SPST-NC
CONTACT BLOCK SPST-NO 600V
CONTACT BLOCK SPST-NO
DIE CAST EMPTY CONTROL STATION,
DIFFERENTIAL PRESSURE TRANSMITTE
Digital Capacitor 8-MSOP
DOHERTY COMBINER 1805-1920MHZ
DOHERTY COMBINER 2100-2200
DOHERTY COMBINER 2300-2400MHZ
DOHERTY COMBINER 3500-3600MHZ
DOHERTY COMBINER 728-768MHZ SMD
DOHERTY COMBINER 862-894MHZ SMD
DOHERTY COMBINER 920-960MHZ SMD
DOHERTY COMBINER
DRILLED FRONT PLATE - XAP-E - ME
EMPTY CONTROL STATION - XAP-A -
EMPTY CONTROL STATION XAPA PLAST
EMPTY CONTROL STATION, HARMONY X
EMPTY ENCLOSURE, HARMONY XALK, X
EMPTY GREY 1 HOLE CONTROL BOX
EMPTY YELLOW 1 HOLE CONTROL BOX
ENCLOSURE
END COVER SEGMENT
END COVER
END STOP 15MM RAIL SCREW MOUNT
END STOP 15MM RAIL SCREWLESS MOU
END STOP 35MM RAIL SNAP=ON MOUNT
END STOP FOR 35MM RAIL - ONE SCR
END STOP FOR 35MM RAIL - SNAP-ON
EXTENSION RING RAISED 1/2IN
EXTENSION RING RAISED 1/8IN
EXTENSION RING RAISED 5/8IN
HANDHELD BUTANE POWER TORCH
HARMONY EXLHOIST, STANDARD, REMO
HARMONY EXLHOIST, STANDARD, XARS
HARMONY XAC, EMPTY PENDANT CONTR
HARMONY XAC, PENDANT CONTROL STA
HARMONY XAC, PROTECTIVE GUARD FO
HARMONY XAC, PROTECTIVE GUARD, F
HARMONY XAC, SINGLE CONTACT BLOC
HARMONY XAC, SINGLE ISOLATING BL
HARMONY XALD, XALK, CONTROL STAT
HARMONY XALD, XALK, EMPTY CONTRO
HARMONY XAP, EMPTY CONTROL STATI
HARMONY XAP, XB2 SL, DRILLED FRO
HARMONY XAP, XB2 SL, EMPTY CONTR
HARMONY, EMPTY PENDANT CONTROL S
HARMONY, ENCLOSURE, DARK GREY LI
HARMONY, PENDANT STATION, PISTOL
HDG 4 HOLE INTERNAL 90 DEGREE
IC EEPROM 8KX8 5V CMOS 28 DIP
IC RF CROSS-OVER JUMPER 0603
L-SHAPED BRKT LEN4-7/8 W1-5/8 EG
L-SHAPED BRKT LEN4-7/8 W1-5/8 ST
Level Measurements
License Lattice
License Project Lattice Electronically Delivered
License Site Lattice Electronically Delivered
LIMIT SWITCH, OSISENSE XC, CONTA
LOWER SUPPORT RING - XAC-A - FOR
METALLIC ENCLOSURE 3 BUTTONS
METALLIC ENCLOSURE 4 BUTTONS
MODULAR TEST PLUG, 5 MM
MR. OUCH BI-LINGUAL DANGER LABEL
OVER-THE-HEAD EARMUFFS 1PC
PARTITION PLATE
PELTOR X1 EARMUFFS HARD HAT ATTA
PELTOR X4 EARMUFFS HARD HAT ATTA
PENDANT CONTROL STATION 2 PB 1NO
PENDANT CONTROL STATION XAC-B -
PENDANT CONTROL STATION YELLOW
PENDANT STATION 300V 10AMP XACA
PENDANT STATION 600VAC 10AMP XAC
PENDANT STATION ENCLOSURE XAC SP
PENDANT STATION ENCLOSURE XACA +
PENDANT STATION PER KEY SHEET
PENDANT STATION XAC-A PISTOL GRI
PENDANT STATION XAC-D - 1 ROCKER
PLUGGABLE SPRING TB 2.5 MM2
PROTECTIVE CABLE SLEEVE - XAC-A
PROTECTIVE CABLE SLEEVE XAC-B -
PROTECTIVE GUARD XAC-B - FOR KEY
PUSHBUTTON ENCLOSURE 22MM XAP +O
PUSHBUTTON STATION SPEC H2
Rack Mounting Bracket
RECTANGULAR PCB CONNECTORS (0.10
REFLECTIVE STICKER KIT FOR SECUR
RELAY BRD M-A352AD10 M-G32EV051
REMOTE+BASE 18RELAY NO CHRGER WI
REPLACEMENT 6 POINT SUSPENSION F
REPLACEMENT LID ENCL/PREMIUM
RF CROSSOVER 0HZ-6GHZ
RF IC Crossover 0Hz ~ 2.5GHz 0603
RF IC Crossover 0Hz ~ 6GHz
RF IC Doherty Combiner 1.93GHz ~ 1.99GHz
RF IC Doherty Combiner General Purpose 1.805GHz ~ 1.88GHz 200W SMD
RF IC Doherty Combiner General Purpose 1.805GHz ~ 1.92GHz
RF IC Doherty Combiner General Purpose 1.93GHz ~ 1.99GHz 200W SMD
RF IC Doherty Combiner General Purpose 2.11GHz ~ 2.17GHz 200W SMD
RF IC Doherty Combiner General Purpose 2.1GHz ~ 2.2GHz
RF IC Doherty Combiner General Purpose 2.3GHz ~ 2.4GHz
RF IC Doherty Combiner General Purpose 3.5GHz ~ 3.6GHz
RF IC Doherty Combiner General Purpose 728MHz ~ 768MHz 200W SMD
RF IC Doherty Combiner General Purpose 728MHz ~ 768MHz
RF IC Doherty Combiner General Purpose 862MHz ~ 894MHz 200W SMD
RF IC Doherty Combiner General Purpose 920MHz ~ 960MHz 200W SMD
RF IC
RF Power Divider 0Hz ~ 6GHz 2020 (5050 Metric)
SAFE-IT ADJUSTABLE-HEIGHT SIT-ST
SAFE-IT ADJUSTABLE-HEIGHT WALL-M
SAFE-IT CLAMP-ON MONITOR RISER -
SECUREFIT SAFETY HELMET BLACK VE
SECUREFIT SAFETY HELMET BLACK
SECUREFIT SAFETY HELMET BLUE VEN
SECUREFIT SAFETY HELMET BLUE
SECUREFIT SAFETY HELMET GREEN VE
SECUREFIT SAFETY HELMET GREEN
SECUREFIT SAFETY HELMET HVGREEN
SECUREFIT SAFETY HELMET ORANGE 1
SECUREFIT SAFETY HELMET ORANGE V
SECUREFIT SAFETY HELMET ORANGE
SECUREFIT SAFETY HELMET RED VENT
SECUREFIT SAFETY HELMET RED
SECUREFIT SAFETY HELMET WHITE VE
SECUREFIT SAFETY HELMET WHITE
SECUREFIT SAFETY HELMET YELLOW V
SECUREFIT SAFETY HELMET YELLOW
SHORT VISOR X5000 HELMET AMBER A
SHORT VISOR X5000 HELMET CLEAR A
SHORT VISOR X5000 HELMET GREY AN
SIGNAL CONDITIONING
SINGLE-DISPLAY SIT-STAND WALL-MO
SIT STAND ADJUSTABLE ELECTRIC DE
SIT STAND DESK TOP FOR HEIGHT AD
SIT STAND DESKTOP WORKSTATION AD
Slicekit Slicekit Interface Board
SNAP-IN FTG .5IN DIA.840 LEN1IN
SNAP-IN FTG .5IN DIA.840IN 25PK
SNAP-IN FTG 1/2IN DIA.840IN LEN1
SPACER PLATE
SPRING RETURN CONTACT BLOCK - 1
STRUT 90DEG ANGLE FITTING
TERMINAL COVER
TEST ADAPER
THE PREMIUM 4-POINT CHIN STRAP W
THE STANDARD 4-POINT CHIN STRAP
THERMAL CIRCUIT PROTECTOR 1 A
THERMAL CIRCUIT PROTECTOR 1/2 A
THERMAL CIRCUIT PROTECTOR 10 A
THERMAL CIRCUIT PROTECTOR 4 A
THERMAL CIRCUIT PROTECTOR 8 A
THIS MODULE ACTS AS AN ON-RAMP T
USB BRD M-A352AD10 M-G32EV041
WARNING, HAZARDOUS VOLTAGE INSID
WIRE MKR BK-POLYOLEFIN-CALIBR ATE
WIRE MKR BK-POLYOLEFIN-CALIBR ATI
WORKWISE WALL-MOUNTED WORKSTATIO
WTMO-3346
WTN-10-36-OSTW-M
WTN-HD-72-S
WW26-010
X 1 U 33610 W/FSS 500
X 1 U 33620 W/FSS 500
X--100-100F/-70-40C- 21/2-1/2
X--40-160F-4-1/2
X-0-200F-12-1/2
X-150-750F-6-1/2
X-20-240F-4-1/2
X-200-1000F-6-1/2
X-50-300F-6-1/2
X23 2000 BTU 115V 50 60 HZ
X23 2000 BTU 230V 50 60 HZ
XBACTK4
XBee® and XBee® Pro Radios XBee® 802.15.4/Zigbee™ Evaluation Board
Xbee®-PRO Modules XBee® 802.15.4/Zigbee™ Evaluation Board
Xbee®-PRO Modules XBee-Pro® 802.15.4/Zigbee™ Evaluation Board
Xbee®-PRO Modules XBee-Pro® Transceiver, XBeePro Evaluation Board
XBPT10
XBPT25
XBPT25D22BU
XBPT35
XBPT4D22
XBPT4FBN
XBPT4FSI
XBPT6BU
XStream Module 2.4GHz XStream™ Transceiver Evaluation Board
YELLOW EMPTY ENCLOSURE LID WITH

<< Prev Next >>