The XACB219 is a pendant control station designed for the control of single-speed hoist motors. It features a double insulated enclosure made from glass reinforced polyester, ensuring durability and protection in industrial environments. The control station includes two push-buttons: one for raising and one for lowering the motor, both designed for slow operation. It is compatible with the XESD1191 contact block for reversing operations and includes mechanical interlocking for safety. This control station operates within a temperature range of -25 to 70 °C and has an IP65 rating, making it suitable for harsh conditions. It is rated for a maximum operational power of 2200 W and can handle a conventional enclosed thermal current of 12 A. The device is certified to CSA standards and has a mechanical durability of up to 1,000,000 cycles. The XACB219 also features screw clamp terminals for easy connections and is designed for quick installation with a rubber sleeve for cable entry. Engineers considering this product should note its robust construction, compliance with relevant safety standards, and suitability for various industrial applications.
PENDANT CONTROL STATION XAC-B -
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products |
| Product Number | 4008-XACB219-ND | XACB219 |
| Product Name | Industrial Equipment | Industrial Equipment |