DigiKey Datasheets for Uncategorized Products

Uncategorized products is an area on Engineering360 used to provide representation for products that are not elsewhere classified.
Uncategorized Products: Learn more

Page: 1 50 100 150 200 250 270 280 290 300 310 320 329 330 331 332 333 334 335 336 337 338 339
Product Name Notes
120 V BLINKING LED LIGHT
120V LED ILLI. PB BOD 1NC XB5
230 V LED ILLUMI. P.B BOD
24 V LED PILOT LIGHT BODY
COMPLETE BODY/CONTACT ASSEMBLY A
CONFIG SW BODY E-STOP NON-ILLUM
CONFIG SW BODY KEYLOCK NON-ILLUM
CONFIG SW BODY MUSH PB ILLUM
CONFIG SW BODY MUSH PB NON-ILLUM
CONFIG SW BODY PUSHBUT NON-ILLUM
CONFIG SW BODY PUSHBUTTON ILLUM
CONFIG SW BODY SELECT NON-ILLUM
CONFIG SW BODY SELECTOR ILLUM
CONFIG SW BODY TOGGLE NON-ILLUM
CONFIG SWITCH BODY E-STOP ILLUM
CONFIG SWITCH BODY MUSH PB ILLUM
CONFIG SWITCH LAMP INCAND 120V
CONFIG SWITCH LAMP LED WHITE 12V
CONFIG SWITCH LAMP SOCKET 250V
CONT BL 3PST 6A 120V/550MA 125V
CONT BL DPST 6A 120V/220MA 125V
CONT BL DPST 6A 120V/550MA 125V
CONT BL SPST 6A 120V/220MA 125V
CONT BL SPST 6A 120V/550MA 125V
CONTACT BLOCK DPST-NC
CONTACT BLOCK DPST-NO
CONTACT BLOCK PLAST 1NO+1 NC PUS
CONTACT BLOCK PLASTIC 2NC PUSH I
CONTACT BLOCK SPST-NC
CONTACT BLOCK SPST-NO
FIXING NUT, HARMONY XB5, FOR 22
GREEN FIXING NUT
HARMONY XB5, ANTI-ROTATION PLATE
HARMONY XB5, BODY FIXING COLLAR
HARMONY XB5, FIXING COLLAR PILLA
HARMONY XB5, TIGHTENING TOOL FOR
HARMONY, 22MM PUSH BUTTON, XB5A
PLASTIC COMPLETE BODY 1 NO PUSH-
PLASTIC COMPLETE BODY 2 NO PUSH-
SQUARE INSERT
TOGGLE SWITCH HEAD, HARMONY XB5,

<< Prev Next >>