The XACS415 is a spring return contact block designed for control circuits, featuring one normally closed (NC) and one normally open (NO) contact. It is compatible with the XACA ZA2B... head and is intended for front mounting with fixing centers of either 30 mm or 40 mm. The contact block has a mechanical durability of 1,000,000 cycles and operates with slow-break contact action. Electrical specifications include a rated insulation voltage of 500 V and a rated impulse withstand voltage of 6 kV. The device supports various operational power ratings, with a maximum of 525 VA for AC-15 at 230 V and 60 W for DC-13 at 24 V. It features screw clamp terminals for easy connections, accommodating wire sizes up to 2.5 mm². The XACS415 operates effectively in ambient temperatures ranging from -25°C to 70°C and is designed to withstand vibrations up to 15 g and shocks up to 100 g. It complies with several standards, including CSA C22.2 No 14 and IEC 60947-5-1, ensuring reliability in industrial applications. The product is also RoHS compliant and free from toxic heavy metals.
SPRING RETURN CONTACT BLOCK - 1
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products |
| Product Number | 4008-XACS415-ND | XACS415 |
| Product Name | Industrial Equipment | Industrial Equipment |