DigiKey Datasheets for Uncategorized Products

Uncategorized products is an area on Engineering360 used to provide representation for products that are not elsewhere classified.
Uncategorized Products: Learn more

Page: 1 50 100 150 160 170 180 190 200 207 208 209 210 211 212 213 214 215 216 217 218 219 220 230 240 250 260 270 300 339
Product Name Notes
"IP-R4400 WT, 2.36"" X 984'"
"IP-R6402 BK, 3.27""X 984'"
"IP-R6406 BK, 1.57""X 984'"
"IP-R6407 BK, 4.33""X 984'"
"IP-R6606, 1.57"" X 984'"
"IP-R6800-WT, 2.36"" X 984'"
"IP-R6802-WT, 3.27"" X 984'"
"IP-R6807-WT, 4.33"" X 984'"
"PRINTER RIBBON 4.33""W 1=984'"
"R4300 PRINTER RIB 1"" BK 1=984'"
"R6000 HALO FREE RIB 1""DIA 1=984'"
"R6100 PRINTER RIB 1"" CORE 1=984'"
"R6200 PRINTER RIB 1"" CORE 1=984'"
"R6400 PRINTER RIB 1"" CORE 1=984'"
"R6600, 2.36"" X 984'-IP ENABLED"
"R6602, 3.27"" X 984'-IP ENABLED"
"R6607, 4.33"" X 984'-IP ENABLED"
"R6700, WHITE 2.36"" X 984'-IP ENA"
"R6702, WHITE 3.27"" X 984'-IP ENA"
"R6707, WHITE 4.33"" X 984'-IP ENA"
"RF EMI Absorbing Sheet IRB Polymer Resin, Magnetic Powder Non-Conductive, Single Sided 11.811"" (300.00mm) X 11.811"" (300.00mm) X 0.039"" (1.00mm)"
"RF EMI Absorbing Sheet IRJ Polymer Resin, Magnetic Powder Non-Conductive, Single Sided 7.874"" (200.00mm) X 11.811"" (300.00mm) X 0.004"" (0.10mm)"
"RF EMI Absorbing Sheet IRJ Polymer Resin, Magnetic Powder Non-Conductive, Single Sided 7.874"" (200.00mm) X 11.811"" (300.00mm) X 0.005"" (0.13mm)"
"RF EMI Absorbing Sheet IRJ Polymer Resin, Magnetic Powder Non-Conductive, Single Sided 7.874"" (200.00mm) X 11.811"" (300.00mm) X 0.008"" (0.20mm)"
"RF EMI Absorbing Sheet IRJ Polymer Resin, Magnetic Powder Non-Conductive, Single Sided 7.874"" (200.00mm) X 11.811"" (300.00mm) X 0.010"" (0.25mm)"
"RF EMI Absorbing Sheet IRJ Polymer Resin, Magnetic Powder Non-Conductive, Single Sided 7.874"" (200.00mm) X 11.811"" (300.00mm) X 0.011"" (0.28mm)"
"RF EMI Absorbing Sheet IRJ Polymer Resin, Magnetic Powder Non-Conductive, Single Sided 7.874"" (200.00mm) X 11.811"" (300.00mm) X 0.012"" (0.30mm)"
"RF EMI Absorbing Sheet IRJ Polymer Resin, Magnetic Powder Non-Conductive, Single Sided 7.874"" (200.00mm) X 11.811"" (300.00mm) X 0.020"" (0.50mm)"
"RF EMI Absorbing Sheet IRJ Polymer Resin, Magnetic Powder Non-Conductive, Single Sided 8.661"" (220.00mm) X 12.205"" (310.00mm) X 0.004"" (0.10mm)"
"RF EMI Absorbing Sheet IRL Polymer Resin, Magnetic Powder Non-Conductive, Single Sided 7.874"" (200.00mm) X 11.811"" (300.00mm) X 0.004"" (0.10mm)"
"RF EMI Absorbing Sheet IRL Polymer Resin, Magnetic Powder Non-Conductive, Single Sided 7.874"" (200.00mm) X 11.811"" (300.00mm) X 0.011"" (0.28mm)"
"RF EMI Absorbing Sheet IRL Polymer Resin, Magnetic Powder Non-Conductive, Single Sided 7.874"" (200.00mm) X 11.811"" (300.00mm) X 0.021"" (0.53mm)"
"RF EMI Absorbing Sheet IRL Polymer Resin, Magnetic Powder Non-Conductive, Single Sided 7.874"" (200.00mm) X 7.874"" (200.00mm) X 0.039"" (1.00mm)"
"RF EMI Absorbing Sheet IRL Polymer Resin, Magnetic Powder Non-Conductive, Single Sided 7.874"" (200.00mm) X 7.874"" (200.00mm) X 0.079"" (2.00mm)"
0.5A OCTAL HIGH SIDE DRIVER
1.0A OCTAL HIGH SIDE DRIVER
AIR HAMMER.
AUTO HIGH-SIDE SWITCH AND EFUSE
BGA-24 TO DIP-24 SMT ADAPTER (1.
BGA-25 TO DIP-25 SMT ADAPTER (1.
BGA-4 (0.35 MM PITCH, 0.64 X 0.6
BGA-4 (0.4 MM PITCH, 0.88 X 0.88
BGA-4 TO DIP-4 SMT ADAPTER (0.35
BGA-4 TO DIP-4 SMT ADAPTER (0.4
Cable Assembly
Capacitive Sensor Digital Output
Capacitive, Hall Effect Sensor I²C Output
CMOS DMA Controller Interface 44-PLCC (16.58x16.58)
Controller
DEV SOFTWARE
DFN-10 STENCIL
DFN-10 TO DIP-14 SMT ADAPTER (0.
DFN-10 TO DIP-14 SMT ADAPTER
DFN-12 STENCIL
DFN-12 TO DIP-16 SMT ADAPTER (0.
DFN-12 TO DIP-16 SMT ADAPTER
DFN-14 STENCIL
DFN-14 TO DIP-18 SMT ADAPTER
DFN-18 (0.5 MM PITCH, 5 X 5 MM B
DFN-18 STENCIL
DFN-18 TO DIP-22 SMT ADAPTER (0.
DFN-18 TO DIP-22 SMT ADAPTER
DFN-22 TO DIP-26 SMT ADAPTER (0.
DFN-24 STENCIL
DFN-24 TO DIP-28 SMT ADAPTER
DFN-6 (0.65 MM PITCH, 2.5 X 2.5
DFN-6 (0.8 MM PITCH, 2.45 X 2.45
DFN-6 STENCIL
DFN-6 TO DIP-10 SMT ADAPTER (0.6
DFN-6 TO DIP-10 SMT ADAPTER (0.8
DFN-6 TO DIP-10 SMT ADAPTER
DFN-6 TO DIP-6 SMT ADAPTER
DFN-6/SON-6 TO DIP-6 SMT ADAPTER
DFN-8 TO DIP-12 SMT ADAPTER (0.4
DFN-8/MLP-8 TO DIP-12 SMT ADAPTE
DIP-8 SOCKET TO TO-8 SMT ADAPTER
FLAT IP65 WINDOW 100MM VENT BLK
FLAT IP65 WINDOW 100MM VENT WHT
Games, PDA, Qwerty Phones Interface 24-QFN (4x4)
Heating Element 230V 750W
HIGH EFFICIENCY, HIGH-SIDE SWITC
HSOP-30 STENCIL
HSOP-30 TO DIP-34 SMT ADAPTER
HSOP-44 STENCIL
HSOP-44 TO DIP-44 SMT ADAPTER
HSOP-44 TO DIP-48 SMT ADAPTER
HSOP-48 STENCIL
HSOP-48 TO DIP-52 SMT ADAPTER
HTSSOP 20 4.4 PITCH 0.65 EXPAD
I-jet - Interface Board
IC PWR N-CHAN 1:1 POWERSSO-24
IC TRANSCEIVER 80-LQFP
Infrared Heater Kit 21.5V 932°F (500°C)
Infrared Heater Kit 24V 1112°F (600°C)
Infrared Heater, Bench Top 120V
Infrared Heater, Hand-Held 21.5V 932°F (500°C)
INSIGHT ADAPTER 3 FOR EM35X
INSUL.PIERCING CONNECTOR
Interface 28-PLCC (11.51x11.51)
INTRINSICALLY SAFE DIFFERENTIAL
INTRINSICALLY SAFE PRESSURE TRAN
IPS1025H-32
IPS1025H
IPS1025HF
IPS160HF
IPS161HF
IPS2050H-32
IPS8200HQ-1
IPS8200HQ
Lamp 120V
Lamp 220/230V 500W
LGA-10 STENCIL
LGA-10 TO DIP-10 SMT ADAPTER
LGA-14 TO DIP-14 SMT ADAPTER (0.
LGA-28 (0.5 MM PITCH, 5.2 X 3.8
LGA-28 STENCIL
LGA-28 TO DIP-28 SMT ADAPTER (0.
LGA-28 TO DIP-28 SMT ADAPTER
License Altera Electronically Delivered
License Altera
License Fixed Node
License
MODULE-29 (1.016 MM PITCH, 21.72
MODULE-29 TO DIP-32 SMT ADAPTER
MODULE-5 (0.822 MM PITCH, 3.5 X
MODULE-5 TO DIP-6 SMT ADAPTER (0
MODULE-6 (0.966 MM PITCH, 3.76 X
MODULE-6 TO DIP-6 SMT ADAPTER (0
MSOP-12 TO DIP-12 SMT ADAPTER (0
NKK Development Kits - Power Supply
Optical Filter
P-R4407-BL
PLCC-12 (1.27 MM PITCH, 5 X 5 MM
PLCC-12 TO DIP-12 SMT ADAPTER (1
PLCC-4 STENCIL
PLCC-4 TO DIP-4 SMT ADAPTER
PLCC-68 SOCKET TO DIP-68 SMT ADA
Power Driver Module IGBT 3 Phase 600V 10A 23-PowerSIP Module, 19 Leads, Formed Leads
Power Driver Module IGBT 3 Phase 600V 10A 29-PowerSSIP Module, 21 Leads, Formed Leads
Power Driver Module IGBT 3 Phase 600V 12A 23-PowerSIP Module, 19 Leads, Formed Leads
Power Driver Module IGBT 3 Phase 600V 12A 29-PowerSSIP Module, 21 Leads, Formed Leads
Power Driver Module IGBT 3 Phase 600V 15A 29-PowerSSIP Module, 21 Leads, Formed Leads
Power Driver Module IGBT 3 Phase 600V 16A 23-PowerSIP Module, 19 Leads, Formed Leads
Power Driver Module IGBT 3 Phase 600V 20A 22-PowerSIP Module, 18 Leads, Formed Leads
Power Driver Module IGBT 3 Phase 600V 20A 23-PowerSIP Module, 19 Leads, Formed Leads
Power Driver Module IGBT 3 Phase 600V 30A 22-PowerSIP Module, 18 Leads, Formed Leads
Power Driver Module IGBT 3 Phase 600V 5A 29-PowerSSIP Module, 21 Leads, Formed Leads
Power Driver Module IGBT 3 Phase 600V 6A 23-PowerSIP Module, 19 Leads, Formed Leads
Power Driver Module MOSFET 3 Phase 150V 30A 22-PowerSIP Module, 18 Leads, Formed Leads
Power Driver Module MOSFET 3 Phase 500V 2A 19-PowerSSIP Module, Formed Leads
Power Driver Module MOSFET Half Bridge 500V 2A 19-PowerSIP Module, 13 Leads, Formed Leads
Power Driver Module
Power Switch/Driver 1.5A 8-SOIC
Power Switch/Driver 1.5A TO-220AB (5-LEAD)
Power Switch/Driver 1.6A 8-SOIC
Power Switch/Driver 1:1 N-Channel 1.4A 8-SOIC
Power Switch/Driver 1:1 N-Channel 1.4A D-Pak
Power Switch/Driver 1:1 N-Channel 1.4A SOT-223
Power Switch/Driver 1:1 N-Channel 1.5A 8-SOIC
Power Switch/Driver 1:1 N-Channel 1.65A 16-SOIC
Power Switch/Driver 1:1 N-Channel 1.6A 8-SOIC
Power Switch/Driver 1:1 N-Channel 1.7A D2Pak (SMD-220 5-Lead)
Power Switch/Driver 1:1 N-Channel 1.8A D2PAK
Power Switch/Driver 1:1 N-Channel 1.8A PG-TO263-2
Power Switch/Driver 1:1 N-Channel 1.8A SOT-223
Power Switch/Driver 1:1 N-Channel 1.8A TO-220AB
Power Switch/Driver 1:1 N-Channel 1.95A SOT-223
Power Switch/Driver 1:1 N-Channel 1.9A D2Pak (SMD-220 5-Lead)
Power Switch/Driver 1:1 N-Channel 10A D2Pak (SMD-220 5-Lead)
Power Switch/Driver 1:1 N-Channel 11A D2PAK
Power Switch/Driver 1:1 N-Channel 11A TO-220AB
Power Switch/Driver 1:1 N-Channel 13.5A TO-220AB
Power Switch/Driver 1:1 N-Channel 14A D2Pak (SMD-220 5-Lead)
Power Switch/Driver 1:1 N-Channel 18A TO-220AB
Power Switch/Driver 1:1 N-Channel 1A 16-SOIC
Power Switch/Driver 1:1 N-Channel 1A 8-SOIC
Power Switch/Driver 1:1 N-Channel 2.2A 8-SOIC
Power Switch/Driver 1:1 N-Channel 2.2A D-Pak
Power Switch/Driver 1:1 N-Channel 2.8A D2PAK
Power Switch/Driver 1:1 N-Channel 20A D2Pak (SMD-220 5-Lead)
Power Switch/Driver 1:1 N-Channel 23A D2Pak (SMD-220 5-Lead)
Power Switch/Driver 1:1 N-Channel 2A 20-HTSSOP
Power Switch/Driver 1:1 N-Channel 3.1A TO-220AB
Power Switch/Driver 1:1 N-Channel 3.3A D2PAK
Power Switch/Driver 1:1 N-Channel 3.3A PG-TO252-3
Power Switch/Driver 1:1 N-Channel 3.5A D2Pak (SMD-220 5-Lead)
Power Switch/Driver 1:1 N-Channel 3.8A D2PAK
Power Switch/Driver 1:1 N-Channel 35A SUPER-220™ (TO-273AA)
Power Switch/Driver 1:1 N-Channel 3A D-Pak
Power Switch/Driver 1:1 N-Channel 3A SOT-223
Power Switch/Driver 1:1 N-Channel 3A TO-220AB
Power Switch/Driver 1:1 N-Channel 4.3A D-Pak
Power Switch/Driver 1:1 N-Channel 4.3A TO-220AB
Power Switch/Driver 1:1 N-Channel 4.8A D2PAK
Power Switch/Driver 1:1 N-Channel 500mA 8-SOIC
Power Switch/Driver 1:1 N-Channel 530mA 8-SOIC
Power Switch/Driver 1:1 N-Channel 5A D2Pak (SMD-220 5-Lead)
Power Switch/Driver 1:1 N-Channel 5A PowerSSO-24
Power Switch/Driver 1:1 N-Channel 5A SOT-223
Power Switch/Driver 1:1 N-Channel 5A TO-220AB
Power Switch/Driver 1:1 N-Channel 6.5A D2PAK
Power Switch/Driver 1:1 N-Channel 6A D-Pak
Power Switch/Driver 1:1 N-Channel 700mA 16-SOIC
Power Switch/Driver 1:1 N-Channel 700mA 8-SOIC
Power Switch/Driver 1:1 N-Channel 750mA SOT-223
Power Switch/Driver 1:1 N-Channel 850mA 28-SOIC
Power Switch/Driver 1:1 N-Channel 9.5A TO-220AB
Power Switch/Driver 1:1 P-Channel 1.7A PowerSSO-12
Power Switch/Driver 1:1 P-Channel 2.4A PowerSSO-12
Power Switch/Driver 1:1 P-Channel 2.5A PowerSSO-12
Power Switch/Driver 1:1 P-Channel 600mA PowerSSO-12
Power Switch/Driver 2.3A TO-220AB (5-LEAD)
Power Switch/Driver SOT-223
Power Switch/Driver TO-220AB
Power Switch/Driver
POWERPAK 1212-8 DOUBLE (0.65 MM
POWERPAK 1212-8 DOUBLE TO DIP-8
POWERPAK 1212-8 SINGLE (0.65 MM
POWERPAK 1212-8 SINGLE TO DIP-8
POWERSSO-28 STENCIL
POWERSSO-28 TO DIP-32 SMT ADAPTE
POWERSSO-36 STENCIL
POWERSSO-36 TO DIP-40 SMT ADAPTE
PRINTER RIBBON, 1.57 IN W X 984
PRINTER RIBBON, 2.36 IN W X 984
PRINTER RIBBON, 3.27 IN W X 984
PRINTER RIBBON, 4.33 IN W X 984
PROTOTYPE
PSU BRADY IRX200 W. POWER CORD U
QFN-100 STENCIL
QFN-100 TO DIP-104 SMT ADAPTER
QFN-12 (0.4 MM PITCH, 1.6 X 1.6
QFN-12 TO DIP-12 SMT ADAPTER (0.
QFN-12 TO DIP-16 SMT ADAPTER (0.
QFN-14 STENCIL
QFN-14 TO DIP-18 SMT ADAPTER (0.
QFN-14 TO DIP-18 SMT ADAPTER
QFN-16 STENCIL
QFN-16 TO DIP-20 SMT ADAPTER
QFN-20 STENCIL
QFN-20 TO DIP-20 SMT ADAPTER
QFN-20 TO DIP-24 SMT ADAPTER
QFN-24 STENCIL
QFN-24 TO DIP-28 SMT ADAPTER (0.
QFN-24 TO DIP-28 SMT ADAPTER
QFN-32 STENCIL
QFN-32 TO DIP-36 SMT ADAPTER
QFN-34 (0.4 MM PITCH, 5 X 4 MM B
QFN-34 TO DIP-38 SMT ADAPTER (0.
QFN-36 STENCIL
QFN-36 TO DIP-36 SMT ADAPTER
QFN-42 STENCIL
QFN-42 TO DIP-46 SMT ADAPTER
QFN-44 STENCIL
QFN-44 TO DIP-48 SMT ADAPTER
QFN-48 STENCIL
QFN-52 STENCIL
QFN-52 TO DIP-56 SMT ADAPTER
QFN-56 STENCIL
QFN-56 TO DIP-60 SMT ADAPTER
QFN-8 STENCIL
QFN-8 TO DIP-8 SMT ADAPTER
QUAD HIGH SIDE SMART POWER RELAY
R6300 HALOGEN FREE PRINTER RIBBO
Rack Base
Rack Vent Gasket, Nuts
RAD-PAK-70 (0.635 MM PITCH, 20.8
RAD-PAK-70 TO DIP-70 SMT ADAPTER
Reflector, RG-11
Reflector, RG-9
RF EMI SHIELD SHEET 300MMX200MM
SCR Module 400V 135A Series Connection - SCR/Diode Chassis Mount ADD-A-PAK (3 + 2)
Si114x - Proximity, Infrared and Ambient Light Sensor Evaluation Board
SINGLE CHANNEL LOW SIDE SWITCH
SMD-0.5 (3.81 MM PITCH, 10.28 X
SMD-0.5 TO DIP-8 SMT ADAPTER (3.
SOIC-32 TO DIP-32 SMT ADAPTER (1
SOIC-8 (1.27 MM PITCH, 150/200 M
SOIC-8 TO TO-8 SMT ADAPTER (1.27
SON-6 TO DIP-10 SMT ADAPTER (0.6
SOP-8 STENCIL
SOP-8 TO DIP-8 SMT ADAPTER (2.54
SOP-8 TO DIP-8 SMT ADAPTER
SOT-666 STENCIL
SOT-666 TO DIP-6 SMT ADAPTER
SOT-886 STENCIL
SOT-886 TO DIP-6 SMT ADAPTER
SOT89-5 (1.5 MM PITCH, 4.6 X 2.6
SOT89-5 TO DIP-6 SMT ADAPTER (1.
SSOP-32 STENCIL
SSOP-32 TO DIP-32 SMT ADAPTER
SSOP-36 STENCIL
SSOP-36 TO DIP-36 SMT ADAPTER
TALON INSUL CONN 1/0-8 2-8
TALON INSUL CONN 350-4/0 4/0-NO1
TALON INSUL CONN 4/0-1/0 1/0-6
TALON INSUL CONN 4/0-1/0 4/0-1/0
TALON INSUL CONN 500-350 4/0-4
Timing Belt
TQFP-44 STENCIL
TQFP-44 TO DIP-44 SMT ADAPTER
TQFP-48 STENCIL
TQFP-48 TO DIP-48 SMT ADAPTER
TQFP-60 STENCIL
TQFP-60 TO DIP-60 SMT ADAPTER
TQFP-64 STENCIL
TQFP-64 TO DIP-64 SMT ADAPTER
Transceiver 80-LQFP-EP
TSSOP-44 TO DIP-48 SMT ADAPTER (
Upper Rail Backing Pad
USB TO LIN MODULE IS32LT3183A
VENT NEMA ENCLOSURES
WALLMOUNT CHASSIS 5-SLOT SBC W/3
WQFN-14 (510BR) (0.5 MM PITCH, 2
WQFN-14 (510BR) TO DIP-18 SMT AD

<< Prev Next >>