DigiKey Datasheets for Uncategorized Products
Uncategorized products is an area on Engineering360 used to provide representation for products that are not elsewhere classified.
Uncategorized Products: Learn more
Page:
1
50
100
150
160
170
180
190
200
202
203
204
205
206
207
208
209
210
211
212
213
214
220
230
240
250
260
270
300
339
| Product Name | Notes |
|---|---|
| "INSERT YELLOW 0.18""DIA X 0.23"" H" | |
| "Insert Yellow 0.19"" Dia x 0.16"" H (4.8mm x 4.0mm)" | |
| "INSERT YELLOW 0.21""DIA X 0.28"" H" | |
| "Insert Yellow 0.22"" Dia x 0.23"" H (5.5mm x 5.7mm)" | |
| "Insert Yellow 0.25"" Dia x 0.28"" H (6.4mm x 7.1mm)" | |
| "Insert Yellow 0.28"" Dia x 0.19"" H (7.1mm x 4.7mm)" | |
| "Insert Yellow 0.28"" Dia x 0.32"" H (7.1mm x 8.2mm)" | |
| "Insert Yellow 0.31"" Dia x 0.38"" H (7.9mm x 9.5mm)" | |
| "Insert Yellow 0.38"" Dia x 0.30"" H (9.5mm x 7.6mm)" | |
| "Insert Yellow 0.38"" Dia x 0.50"" H (9.5mm x 12.7mm)" | |
| "INSERT YELLOW 0.40""DIA X 0.50"" H" | |
| "Insert Yellow 0.44"" Dia x 0.50"" H (11.1mm x 12.7mm)" | |
| "MNT PLATE BLNK ALUMINUM 12"" POLY" | |
| "MNT PLATE BLNK PLASTIC 12"" POLYC" | |
| "MNTNEMA 4-7"""" POLE MNT" | |
| "MNTNEMA 7-9"""" POLE MNT" | |
| "MNTNEMA 9-11"""" POLE MNT" | |
| "MNTUNIVERSAL ANTENNA 21"""" ARM" | |
| "MNTUNIVERSAL ANTENNA 26"""" ARM" | |
| "THREAD INSERT 0.14""DIA X 0.16""H" | |
| "THREAD INSERT 0.25""DIA X 0.32""H" | |
| "THREAD INSERT 0.28""DIA X 0.38""H" | |
| "THREAD INSERT 0.34""DIA X 0.50""H" | |
| "THREAD INSERT 0.40""DIA X 0.50""H" | |
| "THREAD INSERT 0.49""DIA X 0.50""H" | |
| 1 1/2 IN CPLG,SSCREW,RGD/IMC, IRO | |
| 1 INCH COUPLING,COMP.,RGD/I MC,IR | |
| 1 INCH COUPLING,SSCREW,RGD/ IMC,I | |
| 1 INCH PULL CORNER ELB,RGD/IMC,D | |
| 1.25 IN COUPLING,COMP.,RGD/I MC,I | |
| 1.25 IN COUPLING,SSCREW,RGD/ IMC, | |
| 1.25 IN PULL CORNER ELB,RGD/IMC, | |
| 1.5 IN COUPLING,COMP.,RGD/I MC,IR | |
| 1/2 IN COUPLING,COMP.,RGD/I MC,IR | |
| 1/2 IN COUPLING,SSCREW,RGD/ IMC,I | |
| 1/2 INCH PULL CORNER ELB,RGD/IMC | |
| 10 IN MS SHROUD ANSI 61 | |
| 10 IN MS SHROUD RAL 7035 | |
| 10 IN SS SHROUD | |
| 10IN 4 SHROUD ANSI61 MS | |
| 10IN 4 SHROUD RAL7035 MS | |
| 10IN 44X SHROUD PEST SCREEN | |
| 10IN 44X SHROUD REPL GASKET | |
| 10IN 4X SHROUD 304SS | |
| 120 Connector Header, Male Pins Board Edge, Through Hole, Right Angle Natural, White | |
| 120 Connector Header, Male Pins Board Edge, Through Hole, Right Angle Natural | |
| 120 Connector Receptacle, Female Sockets Board Edge, Through Hole, Right Angle Natural High Speed | |
| 120 Connector Receptacle, Female Sockets Board Edge, Through Hole, Right Angle Natural | |
| 13IN 4 SHROUD ANSI61 MS | |
| 13IN 4 SHROUD RAL7035 MS | |
| 13IN 44X SHROUD PEST SCREEN | |
| 13IN 44X SHROUD REPL GASKET | |
| 13IN 4X SHROUD 304SS | |
| 192 Connector Header, Male Pins Board Edge, Through Hole, Right Angle Natural, White | |
| 192 Connector Receptacle, Female Sockets Board Edge, Through Hole, Right Angle Natural High Speed | |
| 192 Connector Receptacle, Female Sockets Through Hole Natural | |
| 2 IN COUPLING,SSCREW,RGD/ IMC,IRO | |
| 2 INCH COUPLING,COMP.,RGD/I MC,IR | |
| 2.5 IN COUPLING,COMP.,RGD/I MC,IR | |
| 2.5 IN COUPLING,SSCREW,RGD/ IMC,I | |
| 24 Connector Header, Male Pins Board Edge, Through Hole, Right Angle Natural, White | |
| 24 Connector Header, Male Pins Board Edge, Through Hole, Right Angle Natural | |
| 24 Connector Plug, Female Sockets Panel Mount | |
| 24 Connector Receptacle, Female Sockets Board Edge, Through Hole, Right Angle Natural High Speed | |
| 24 Connector Receptacle, Female Sockets Board Edge, Through Hole, Right Angle Natural | |
| 24 Connector Receptacle, Female Sockets Through Hole Natural | |
| 240 Connector Header, Male Pins Board Edge, Through Hole, Right Angle Natural, White | |
| 2U RACK RAIL FOR HLP | |
| 2U ROUND HOLE PIVOTING RAIL KIT | |
| 3 1/2 IN COUPLING,COMP.,RGD/I MC, | |
| 3 IN COUPLING,SSCREW,RGD/ IMC,IRO | |
| 3 INCH COUPLING,COMP.,RGD/I MC,IR | |
| 3-1/2IN COUPLING,SSCREW,RGD/ IMC, | |
| 3/4 IN COUPLING,COMP.,RGD/I MC,IR | |
| 3/4 INCH PULL CORNER ELB,RGD/IMC | |
| 3/4INCH COUPLING,SSCREW,RGD/ IMC, | |
| 30 Connector Header, Male Pins Board Edge, Through Hole, Right Angle Natural, White | |
| 30 Connector Header, Male Pins Board Edge, Through Hole, Right Angle Natural | |
| 30 Connector Receptacle, Female Sockets Board Edge, Through Hole, Right Angle Natural High Speed | |
| 30 Connector Receptacle, Female Sockets Board Edge, Through Hole, Right Angle Natural | |
| 3M INTEGRATED PROTECT EYE 1=1PC | |
| 3M INTEGRATED PROTECTIVE EYE | |
| 4 IN COUPLING,SSCREW,RGD/ IMC,IRO | |
| 4 INCH COUPLING,COMP.,RGD/I MC,IR | |
| 400-1200A SAFETY SWIT COPPER LUG | |
| 45U EIA RAIL KIT #10-32 TAPPED | |
| 45UX30W SQ HOLE RAIL KIT M6 | |
| 48 Connector Header, Male Pins Board Edge, Through Hole, Right Angle Natural, White | |
| 48 Connector Header, Male Pins Board Edge, Through Hole, Right Angle Natural | |
| 48 Connector Receptacle, Female Sockets Board Edge, Through Hole, Right Angle Natural High Speed | |
| 48 Connector Receptacle, Female Sockets Board Edge, Through Hole, Right Angle Natural | |
| 48U X 24W X RAIL KIT | |
| 4U RACK RAIL FOR HLP | |
| 4U ROUND HOLE PIVOTING RAIL KIT | |
| 5 IN MS SHROUD ANSI 61 | |
| 5 IN MS SHROUD RAL 7035 | |
| 5IN 4 SHROUD ANSI61 MS | |
| 5IN 4 SHROUD RAL7035 MS | |
| 5IN 44X SHROUD PEST SCREEN | |
| 5IN 44X SHROUD REPL GASKET | |
| 5IN 4X SHROUD 304SS | |
| 60 Connector Header, Male Pins Board Edge, Through Hole, Right Angle Natural, White | |
| 60 Connector Header, Male Pins Board Edge, Through Hole, Right Angle Natural | |
| 60 Connector Header, Male Pins Through Hole Natural | |
| 60 Connector Receptacle, Female Sockets Board Edge, Through Hole, Right Angle Natural | |
| 60 Connector Receptacle, Female Sockets Through Hole Natural | |
| 6U RACK RAIL FOR HLP | |
| 6U ROUND HOLE PIVOTING RAIL KIT | |
| 800 X 600 PROJECTOR | |
| 8U RACK RAIL FOR HLP | |
| 8U ROUND HOLE PIVOTING RAIL KIT | |
| 96 Connector Header, Male Pins Board Edge, Through Hole, Right Angle Natural, White | |
| 96 Connector Header, Male Pins Board Edge, Through Hole, Right Angle Natural | |
| 96 Connector Receptacle, Female Sockets Board Edge, Through Hole, Right Angle Natural High Speed | |
| 96 Connector Receptacle, Female Sockets Board Edge, Through Hole, Right Angle Natural | |
| 9IN 4 SHROUD ANSI61 MS | |
| 9IN 4 SHROUD RAL7035 MS | |
| 9IN 44X SHROUD PEST SCREEN | |
| 9IN 44X SHROUD REPL GASKET | |
| 9IN 4X SHROUD 304SS | |
| ACCY HEAD W/ADJ RLR FOR HL-5030 | |
| ACCY REPLACEMENT HEAD FOR HL5050 | |
| Actuator - Limit Switch | |
| AL FITT XP TRAY CABL 1/2 IN .25- | |
| AL FITT XP TRAY CABLE 1/2 IN .3- | |
| AL FITTING XP- TRAY CABLE- 1 1/2 | |
| AL FITTING XP- TRAY CABLE- 1 1/4 | |
| AL FITTING XP- TRAY CABLE- 1 IN | |
| AL FITTING XP- TRAY CABLE- 2 IN | |
| AL FITTING XP- TRAY CABLE- 3/4 I | |
| AL PLTED HOTLINE CLAMP 2/0STRN 8 | |
| AL TINPLT HOTLINE CLAMP 400-6 CN | |
| AL TINPLT HOTLINE CLAMP 400-6 | |
| ALUM RADIAL HIGH TEMP KIT | |
| ALUMINUM BACK PANEL/SWING PANEL | |
| ANT KIT BASE STATION GROUNDPLANE | |
| ANTDISH 400MM RADOME COVER | |
| ANTDISH 600MM RADOME COVER | |
| ANTDISH 900MM RADOME KIT | |
| ANTFEEDHORN REPL 900MHZ 15DBI | |
| ANTNF MAGMNT BLACK 10FT | |
| ANTNMO MAGMNT CHROME 10FT | |
| ANTRSJ MAGMNT BLACK 10FT | |
| ANTRSJ MAGMNT BLACK 5FT | |
| BATTERY CLIPS GRABBER/AA (2) | |
| BELT/POCKET CLIP GRABBER SERIES | |
| BRADY HH83 BELT HOLSTER | |
| BRNZ HOTLINE CLAMP 2/0STRN 8SLD | |
| BRNZ HOTLINE CLAMP 400-6 CNTX | |
| BRNZ HOTLINE CLAMP 400-6 SOLID | |
| BRNZ HOTLINECLAMP 2/0STRN 8SLD C | |
| BRNZ TINPLT HOTLINE CLAMP 400-6 | |
| BRONZE HOT LINE CLAMP W 3/4 NUT | |
| BZ HOT CLAMP (BCH) | |
| BZ PLTED HOTLINE CLAMP 2/0STRN 8 | |
| Ceramic Capacitor Kit 1µF ~ 10µF 6.3 ~ 50V Surface Mount, MLCC 90 Pieces (18 Values - 5 Each) | |
| Ceramic Capacitor Kit 1µF ~ 100µF 6.3V, 16V Surface Mount, MLCC 100 Pieces (20 Values - 5 Each) | |
| Ceramic Capacitor Kit 1µF ~ 47µF 16 ~ 50V Surface Mount, MLCC 160 Pieces (16 Values - 10 Each) | |
| Ceramic Capacitor Kit 10µF ~ 100µF 6.3 ~ 50V Surface Mount, MLCC 90 Pieces (18 Values - 5 Each) | |
| CMOS Image Sensor 320H x 320V 3.6µm x 3.6µm | |
| CMOS with Processor Image Sensor 640H x 480V 3.6µm x 3.6µm | |
| COAXIAL VARIABLE PHASE SHIFTER | |
| Connector Natural | |
| Connector | |
| EXPLOSION-PROOF HUMIDITY TRANSMI | |
| FLAT BASE ROOF MOUNT - SINGLE PA | |
| FLAT MOUNT 1 ARM + 1 MAT | |
| FLAT MOUNT 1 ARM + 2ND POLE + 1 | |
| FLAT MOUNT 1 ARM + 2ND POLE | |
| FLAT ROOF MOUNT 2ND POLE ONLY | |
| Hard Start Capacitor 130µF-156µF, 170V-277V | |
| Hard Start Capacitor 130µF-156µF, 90V-277V | |
| Hard Start Capacitor 145µF-173µF, 110V-125V | |
| Hard Start Capacitor 189µF-277µF, 170V-277V | |
| Hard Start Capacitor 243µF- 292µF, 110V-125V | |
| Hard Start Capacitor 43µF-52µF, 90V-277V | |
| Hardware Kit PM22 Series | |
| HDSS CU LUG KIT 600V 100A | |
| HDSS CU LUG KIT 600V 200A | |
| HDSS CU LUG KIT 600V 30-60A | |
| Heat Gun 120V 120°F ~ 1100°F (49°C ~ 593°C) 1500W Blue | |
| Heat Gun 120V 120°F, 800°F, 1050°F (49°C, 427°C, 566°C) 1400W Blue | |
| Heat Gun 120V 600°F ~ 950°F (316°C ~ 510°C) 1300W Black | |
| Heat Gun 120V 600°F, 950°F (316°C, 510°C) 1300W Black | |
| HGL41900 | |
| HH 4-BAY DESKTOP CHARGER 4 BATT | |
| HH DESKTOP CHARGER WITH SPARE BA | |
| HH300A-CABLE-USB | |
| HH83 BATTERY 3350MAH WITH COVER | |
| HH83 BATTERY 6700MAH WITH COVER | |
| HIGH-END-TERMINAL | |
| HJQ IP2X LINE LUG COVER | |
| HJQ316SS-316U-18 | |
| HKMQXL-062U-6 | |
| HKMQXL-125E-6 | |
| HKMQXL-125U-12 | |
| HKMT321SS-IM300U-150 | |
| HKQ310SS-18U-24 | |
| HKQ316SS-116U-12 | |
| HKQ316SS-116U-6 | |
| HKQ316SS-18U-12 | |
| HKQ316SS-316U-18 | |
| HL THERMOSTAT 10C SET POINT | |
| HL THERMOSTAT 20C SET POINT | |
| HL2020E-KIT-230V-EUR O | |
| HLC39741 | |
| HLC3974AP9 | |
| HLC3974P | |
| HM1L43BAP000H6PLF-ME TRAL HDR RA | |
| HOT LINE CLAMP 400-6/ 4/0-6 3/4 | |
| HOT LINE CLAMP WITH BACK TAP | |
| HOT LINE CLAMP | |
| INTRINSICALLY SAFE HUMIDITY TRAN | |
| INTRINSICALLY SAFE HUMIDITY/TEMP | |
| J-ARM UNIVERSAL ANTENNA MOUNT, 2 | |
| Joystick, 1 - Axis Analog (Hall Effect) Output | |
| Joystick, 2 - Axis Analog (Hall Effect) Output | |
| Joystick, 2 - Axis Digital (Hall Effect Over CANbus Interface) Output | |
| Joystick, 3 - Axis Analog (Hall Effect) Output | |
| Joystick, 3 - Axis Digital (Hall Effect Over CANbus Interface) Output | |
| Joystick, 3 - Axis Digital (Hall Effect Over USB Interface) Output | |
| License Lattice | |
| LIMIT SW HEAD ONLY | |
| LP INDOOR CAT6 SHIELED RJ45 | |
| LP,INDOOR CAT6A POE SHIELDED | |
| LP12 VDC POWER LINE LIGHTNING | |
| LP12V 1PR CURRENT LOOP INDOOR | |
| LP12V 2PR CURRENT LOOP INDOOR | |
| LP15V 1PR CURRENT LOOP INDOOR | |
| LP15V 2PR CURRENT LOOP INDOOR | |
| LP24V 1PR CURRENT LOOP INDOOR | |
| LP24V 2PR CURRENT LOOP INDOOR | |
| LP5V 1-PAIR RS-485 / RS-485 | |
| LP5V RS422/485 2 LINE SCR | |
| LPAISG/RET CONTROL PROTECTOR | |
| LPCAT5E INDOOR RJ45 24V POE | |
| LPCAT5E INDR SHIELDED RJ45 | |
| LPDIFF DATA LINE 12V RS232 | |
| LPDIN MTD 12V 1PR CURENT LOOP | |
| LPDIN MTD 12V 2PR CURENT LOOP | |
| LPDIN MTD 12V RS232 2 LINE | |
| LPDIN MTD 15V 1PR CURENT LOOP | |
| LPDIN MTD 15V 2PR CURENT LOOP | |
| LPDIN MTD 24V 1PR CURENT LOOP | |
| LPDIN MTD 24V 2PR CURENT LOOP | |
| LPDIN MTD 5V 1-PAIR RS-485 | |
| LPDIN MTD 5V RS422/485 2 LINE | |
| LPDIN MTD CAT5 HI-PWR RJ45 | |
| LPDIN MTD CAT5E SHIELDED RJ45 | |
| LPDIN MTD CAT6 HI-PWR RJ45 SH | |
| LPDIN MTD CAT6 POE SHIELDED | |
| LPDIN MTD DSL/PHONE SCR TERM | |
| LPDIN MTD DSL/TEL 1-LINE SCR | |
| LPDIN MTD MP CAT5 SHIELD RJ45 | |
| LPDSL/PHONE SINGLE LINE RJ11 | |
| LPDSL/PHONE SINGLE LINE SCR | |
| LPDSL/TEL DUAL LINE RJ11 | |
| LPINDOOR CAT5 HI-PWR RJ45 | |
| LPINDOOR CAT5 RJ45 24V POE | |
| LPINDOOR CAT5 SHIELDED RJ45 | |
| LPINDOOR CAT6 GAS TUBE RJ45 | |
| LPINDOOR CAT6 HI-PWR RJ45 SHD | |
| LPINDOOR CAT6 POE SHIELDED | |
| LPINDOOR DSL/PHONE RJ11 JACK | |
| LPINDOOR DSL/PHONE SCREW TERM | |
| LPINDOOR MP CAT5 SHIELD RJ45 | |
| Magnetic Sensor Kit 3 Pieces (3 Values - 1 Each) | |
| MNT PLATE BLANK ALUMINUM FOR NB1 | |
| MNT PLATE BLANK PLASTIC FOR NB18 | |
| MNT PLATE BLNK ALUMINUM NB12 & N | |
| MNT PLATE BLNK PLASTIC NB12 & NB | |
| MNTANT SECTORIAL POLE | |
| MNTANT TRI-SECTORIAL ARRAY | |
| MNTCOMPACT METAL TILT/SWIVEL | |
| MNTFILTER 1-1/4-2IN POLE MNT | |
| MNTFIXED CEILING/WALL | |
| MNTFIXED CORNER MOUNT BRACKET | |
| MNTFLAT PNL ANT FOR CISCO | |
| MNTHEAVY-DUTY 2IN POLE MNT | |
| MNTKIT COMPOSITE TILT/SWIVEL | |
| MNTKIT STATIONARY POLE | |
| MNTKIT WINDOW MOUNTING | |
| MNTLP 1-1/4-2IN POLE MNT | |
| MNTLP BRACKET FOR NF BH CON | |
| MNTNEMA 1.25-2IN POLE MNT KIT | |
| MNTNEMA 3-4IN POLE MNT KIT | |
| MNTNEMA POLE MNT KIT | |
| MNTOMNI ANTENNA ANGLED MAST | |
| MNTPLATE BLNK ALUMINUM NB06 | |
| MNTPLATE BLNK ALUMINUM NB08 | |
| MNTPLATE BLNK ALUMINUM NB10 | |
| MNTPLATE BLNK ALUMINUM NB14 | |
| MNTPLATE BLNK ALUMINUM NB16 | |
| MNTPLATE BLNK ALUMINUM NB20 | |
| MNTPLATE BLNK ALUMINUM NB3024 | |
| MNTPLATE BLNK ALUMINUM NBG24 | |
| MNTPLATE BLNK PLASTIC NB06 | |
| MNTPLATE BLNK PLASTIC NB08 | |
| MNTPLATE BLNK PLASTIC NB10 | |
| MNTPLATE BLNK PLASTIC NB14 | |
| MNTPLATE BLNK PLASTIC NB16 | |
| MNTPLATE BLNK PLASTIC NBG24 | |
| MNTPLATE BLNK STARBOARD NB20 | |
| MNTPLATE BLNK STARBOARD NB3024 | |
| MNTPLATE UNIV PLASTIC NBE14 | |
| MNTRAD/ANT BRACKET FOR UBNT | |
| MNTRATCH MARINE ANTENNA MOUNT | |
| MNTSMALL METAL TILT/SWIVEL | |
| MNTUNIVERSAL TUBE ANTENNA MTD | |
| Mounting Hardware DIN Rail Adapter Kits | |
| Mounting Hardware HS Series Heat Sinks | |
| Mounting Hardware Series 1 | |
| Mounting Kit For | |
| MTG KIT 4PK FOR NBG SERIES ENC | |
| NON PENETRATING MOUNT (NPM) RUBB | |
| Nozzle Adapter | |
| Nozzle, Reflector Silver | |
| PEAK MOUNT 1 ARM + 2 MATS | |
| PEAK MOUNT 1 ARM + 2ND POLE + 2 | |
| PEAK MOUNT 1 ARM + 2ND POLE | |
| PEAK ROOF MOUNT - WITHOUT PRE AS | |
| PEAK ROOF MOUNT 2ND POLE ONLY | |
| POLE MOUNT BRACKET FOR NBP141004 | |
| POLEMOUNT FOR PC201608 ENCLOSURE | |
| POLEMOUNT FOR PC242410 ENCLOSURE | |
| PU241369 | |
| PVC BACK PANEL/SWING PANE FOR PC | |
| PVC BACK PANEL/SWING PANEL FOR P | |
| Rack Feet, Leveling | |
| Rack Grid Strap Mounting Brackets | |
| Rack Spacer | |
| Rack | |
| Receiver 44-QFN (7x7) | |
| RF IC Amplifier, Doubler VSAT 9GHz ~ 16GHz 24-QFN (4x4) | |
| RF IC Divide-by-4 VSAT 0Hz ~ 12GHz 8-SOIC | |
| RF IC Divide-by-8 VSAT 0Hz ~ 12GHz 8-SOIC | |
| RF IC Divide-by-8 VSAT 0Hz ~ 12GHz Die | |
| RF IC Doubler DBS, VSAT 1.3GHz ~ 4GHz 8-SOIC | |
| RF IC Doubler DBS, VSAT 700MHz ~ 2.4GHz 8-SOIC | |
| RF IC Doubler HiperLAN, UNII 1.25GHz ~ 3GHz 8-MSOP | |
| RF IC Doubler HiperLAN, UNII 2GHz ~ 4GHz 8-MSOP | |
| RF IC Doubler HiperLAN, UNII 4GHz ~ 8GHz 8-MSOP | |
| RF IC Doubler HiperLAN, UNII 850MHz ~ 2GHz 8-MSOP | |
| RF IC Downconverter LTE, WiMax 600MHz ~ 2.7GHz 24-QFN (4x4) | |
| RF IC Frequency Divider WLAN 0Hz ~ 7GHz Divide by 3 8-MSOP-EP | |
| RF IC Frequency Doubler DBS, VSAT 4GHz ~ 8GHz 8-SOIC | |
| RF IC Frequency Doubler VSAT 1.25GHz ~ 3GHz 8-MSOP | |
| RF IC Frequency Doubler VSAT 1.3GHz ~ 4GHz Die | |
| RF IC Frequency Doubler VSAT 12GHz ~ 18GHz Die | |
| RF IC Frequency Doubler VSAT 2GHz ~ 4GHz 8-MSOP | |
| RF IC Frequency Doubler VSAT 4GHz ~ 8GHz 8-MSOP | |
| RF IC Frequency Doubler VSAT 4GHz ~ 8GHz 8-SOIC | |
| RF IC Frequency Doubler VSAT 4GHz ~ 8GHz Die | |
| RF IC Frequency Doubler VSAT 700MHz ~ 2.4GHz Die | |
| RF IC Frequency Multiplier Radar 9.9GHz ~ 11.2GHz 24-QFN (4x4) | |
| RF IC Frequency Multiplier VSAT 14.4GHz ~ 16.4GHz 24-QFN (4x4) | |
| RF IC Frequency Multiplier X-Band 9.9GHz ~ 12.7GHz Active Frequency Multiplier 16-QFN (3x3) | |
| RF IC Phase Shifter Radar 4.8GHz ~ 6.2GHz 32-QFN (5x5) | |
| RF IC Prescaler General Purpose 0Hz ~ 12GHz Divide by 8 8-SOIC | |
| RF IC VCO General Purpose 13.2GHz ~ 13.5GHz 16-QSOP-EP | |
| RF IC VCO Ku-Band, VSAT 14GHz ~ 15GHz Divide by 8 16-QSOP-EP | |
| RF IC VCO VSAT 11.07GHz ~ 11.62GHz 32-LFCSP (5x5) | |
| RF IC VCO, Buffer Amp General Purpose 2.75GHz ~ 3GHz 24-QFN (4x4) | |
| RF IC VCO, Buffer Amp VSAT 3.9GHz ~ 4.45GHz 24-QFN (4x4) | |
| RUBBER BOOT | |
| SLOT NUT | |
| SOCKET COVER HL | |
| SOCKET FRAME HL 66 PINS | |
| TILT STAND FOR HH-3420 |
| << Prev | Next >> |