DigiKey Datasheets for Uncategorized Products

Uncategorized products is an area on Engineering360 used to provide representation for products that are not elsewhere classified.
Uncategorized Products: Learn more

Page: 1 50 100 150 160 170 180 190 200 210 213 214 215 216 217 218 219 220 221 222 223 224 225 230 240 250 260 270 280 300 339
Product Name Notes
"10 PACK,L BAR 6""OFFSET"
"10 PACK,L BAR,2""OFFSET"
"10 PACK,L BAR,4""OFFSET"
"1U, 23"" TO 19"" MOUNTING BRACKET"
"23"" 1U SPACER PERFORATED"
"23"" 1U SPACER SLOTTED"
"23"" 1U SPACER SOLID"
"23"" 2U SPACER PERFORATED"
"23"" 2U SPACER SLOTTED"
"23"" 2U SPACER SOLID"
"23"" 3U SPACER PERFORATED"
"23"" 3U SPACER SLOTTED"
"23"" 3U SPACER SOLID"
"23"" CANTILEVER SHELF 2U WITH 14"""
"23"" CANTILEVER SHELF 2U WITH 16"""
"23"" CANTILEVER SHELF 2U WITH 18"""
"23"" CANTILEVER SHELF 2U WITH 22"""
"23"" FIXED SHELF 1U"
"23"" HORIZONTAL CABLE MANAGEMENT"
"23"" RACK MOUNT DRAWER 1U"
"23"" RACK MOUNT DRAWER 2U"
"23"" RACK MOUNT DRAWER 3U"
"23"" RACK MOUNT DRAWER 4U"
"ACCY BRACKET 3/4"" RT ANGLE 90DEG"
"ACCY L BRACKET 3/4"" BLACK"
"ACCY L BRACKET TRUNK GROOVE 3/4"""
"ACCY MIRROR MNT & BRKT 3/4"" 58A"
"BRACKET 13.800X5.600X2.090"" BLK"
"CIRCUIT BRD GUIDE LOCK .825""L"
"CIRCUIT BRD GUIDE LOCK 1.825""L"
"CIRCUIT BRD TAB LOCK 1.325""L"
"CIRCUIT BRD TAB LOCK 2.800""L"
"Standard Lens F2 2/3"" C-Mount"
"Standard Lens F2.6 2/3"" C-Mount"
"Standard Lens F2.8 1"" C-Mount"
"Wide Angle Lens F1.4 1"" C-Mount"
"Wide Angle Lens F1.4 1.8"" C-Mount"
"Wide Angle Lens F1.4 1/2"" C-Mount"
"Wide Angle Lens F1.4 2/3"" C-Mount"
"Wide Angle Lens F1.6 1"" C-Mount"
"Wide Angle Lens F1.6 1/3"" C-Mount"
"Wide Angle Lens F1.6 2/3"" C-Mount"
"Wide Angle Lens F1.8 2/3"" C-Mount"
"Wide Angle Lens F2.5 1/3"" C-Mount"
.5 INCH CAPPED ELBOW, IRON, F/F,
0.141 SEMI RIGID SILVER PLATED C
0201 L-SER CAP & IND (CHIP) KIT
0402 S-SER CAP & IND (CHIP) KIT
0603 L-SER CAP & IND (CHIP) KIT
0805 L-SER CAP & IND (CHIP) KIT
1 IN CONDUIT BODY, ALUM, LB, FM7
1 IN CONDUIT BODY,GRAY IRON,LB,F
1 INCH C-BODY, CVR GSKT, LB, F-7
1 INCH CAPPED ELBOW, IRON, F/F,
1-.5 IN CAPPED ELBOW, IRON, F/F,
1-1/2 IN C-BDY, CVR GSKT, LB, F-
1-1/2 INCH CONDUIT BODY,IRON,LB,
1-1/2IN CONDUIT BODY, ALUM, LB,
1-1/4 IN C-BDY, CVR GSKT, LB, F-
1-1/4 INCH CONDUIT BODY,IRON,LB,
1-1/4IN CAPPED ELBOW, IRON, F/F,
1-1/4IN CONDUIT BODY, ALUM, LB,
1/2 IN C-BODY, CVR & GSKT, LB, F
1/2 IN CONDUIT BODY, ALUM, LB, F
1/2IN CONDUIT BODY,GRAY IRON,LB,
10 PACK M6 CAGE NUT SET(10EA, M6
10 PACK RECTANGULAR LACER
10 PACK ROUND LACER BARS
10-32 PAN HEAD, PHILLIPS TYPE P
10/100/1000 DATA ISOLATOR
1080P LCD CONSOLE DRAWER
10PK LACING BARS W/1.5OFF
12-24 PAN HEAD, PHILLIPS TYPE PI
16-PORT USB CHARGING CABINET FOR
19 HORIZONTAL MOUNT LACING BAR -
1FT PARABOLIC RADOME FOR WIFI 6E
1U RACK MOUNT (2 UL LISTED )FAN
1U RACK MOUNT CABINET MOUNT (4 U
1U RACK MOUNT COOLING UNIT WITH
2 IN CONDUIT BODY, ALUM, LB, FM7
2 INCH C-BODY, CVR GSKT, LB, F-7
2 INCH CAPPED ELBOW, IRON, F/F,
2-1/2 INCH CONDUIT BODY,IRON,LB,
2-1/2 INCONDUIT BODY,IRON,LB,FOR
2-1/2IN CONDUIT BODY, ALUM, LB,
20 PACK M6 CAGE NUT SET(20EA, M6
24U VERTICAL CABLE MANAGEMENT
25 PACK M6 CAGE NUT SET(25EA, M6
2FT PARABOLIC RADOME FOR WIFI 6E
2INCH CONDUIT BODY,GRAY IRON,LB,
3 IN CONDUIT BODY, ALUM, LB, FM7
3 IN CONDUIT BODY,GRAY IRON,LB,F
3 INCHSERIES 35 CONDUIT BODY
3-1/2 INCONDUIT BODY,IRON,LB,FOR
3-1/2IN CONDUIT BODY, ALUM, LB,
3/4 IN C-BODY, CVR GSKT, LB, F-7
3/4 IN CONDUIT BDY,GRAY IRON,LB,
3/4 IN CONDUIT BODY 316SS LB FOR
3/4 IN CONDUIT BODY, ALUM, LB, F
3/4IN LBY ELBOW FOR HAZARDOUS AR
3FT PARABOLIC RADOME FOR WIFI 6E
3SP LOCKING STORAGE UNIT
3U RACK MOUNT COOLING UNIT WITH
4 IN CONDUIT BODY, ALUM, LB, FM7
4 IN CONDUIT BODY,GRAY IRON,LB,F
4 OCAL AL LBD10900 GRAY
4 PACK, 2 INCH CASTERS (2 W/BRAK
40-PIECE REPAIR TOOLKIT/SET
40U VERTICAL CABLE MANAGEMENT
44U VERTICAL CABLE MANAGEMENT
4FT PARABOLIC RADOME FOR WIFI 6E
4IN DOOR MOUNT LCD SCREEN
4INCH CONDUIT BODY,GRAY IRON,LB,
4K LCD CONSOLE DRAWER
4SP LOCKING STORAGE UNIT
50 PACK M6 CAGE NUT SET(50EA, M6
6U HINGED WALLMOUNT OPEN FRAME R
ACC CHANGEOVER BAR 3P FOR 09-32
ACC ELECTR. INTERLOCK FOR 09-32
ACC REVERSING BAR 3P FOR 09-32 S
ACCY FENDER MNT & BRKT HVY DUTY
Adapter LRD01, LR3D01 Series
ADD ON BLOCK 1 NO + 1 NC
ADJ BUTT SPLICE KIT BLACK
ADJ BUTT SPLICE KIT GRAY
ADJ BUTT SPLICE KIT WHITE
ADJ JUNC SPLICE KIT WHITE
ADJ JUNCTION SPLICE KIT BLK
ADJ JUNCTION SPLICE KIT GRAY
ADJ. JUNCTION SPLICE KIT
ADJUSTABLE BUTT-SPLICE KIT
ADJUSTABLE CONNECTOR COUPLER 4PK
AM37x, DM37x Zoom™ WQVGA
AUX CONTACT 1NO+1NC PUSH-IN TERM
AUX CONTACT 1NO+1NC PUSH-IN TYPE
AUX CONTACT 2NO PUSH-IN TERMINAL
AUX CONTACT 2NO PUSH-IN TYPE L1/
AUX DECA FRONT 0NO 2NC SNAP-IN
AUX DECA FRONT 0NO 4NC SNAP-IN
AUX DECA FRONT 1NO 1NC SNAP-IN
AUX DECA FRONT 1NO 3NC SNAP-IN
AUX DECA FRONT 2NO 0NC SNAP-IN
AUX DECA FRONT 2NO 2NC SNAP-IN
AUX DECA FRONT 3NO 1NC SNAP-IN
AUX DECA FRONT 4NO 0NC SNAP-IN
AUXILIARY LATCH BLOCK
BAG 10 JUMPERS BAR 3P
BIDIRECTIONAL DIODE 24VDC DOR D0
BUTT SPLICE KIT GRAY
BUTT SPLICE KIT WHITE
CABINET & FLOOR STAND - 10 INCH
CABINET & FLOOR STAND - 18 INCH
CABINET & FLOOR STAND - 20 INCH
CABINET & FLOOR STAND - 22 INCH
CABINET & FLOOR STAND - 26 INCH
CABINET & FLOOR STAND - 6 INCH (
CABINET & FLOOR STAND - 8 INCH (
CABINET TOP-MOUNT (4 UL LISTED F
CABLE GUIDE OR OUTLET BOARD 2PK
CAGE NUT TOOL
CASTERS
CEILING BRKT BLK QTY20
CEILING KIT
CHANGEOVER BAR 3P FOR D115-150A
CHANGEOVER BAR 4P FOR DT200A
CLIP-IN LABELS FOR D09-D65A
CM STARDELTA BARS LD G265-500/Y
CM STARDELTA BARS LD G630-800/Y
CONFIG SWITCH LENS GREEN RECT
CONFIG SWITCH LENS WHITE SQUARE
Configurable Contact Block DPDT 5A @ 125VAC/30VDC
Configurable Switch Lamp LED Green 12V
Configurable Switch Lamp LED Green 24V
Configurable Switch Lamp LED Red 24V
Configurable Switch Lamp
Connector
CONTACT BLOCK DPDT 0.1A 125V/30V
CONTACT BLOCK DPDT 5A 125V/30V
CONTACT BLOCK SPDT 0.1A 125V/30V
CONTACT BLOCK SPDT 5A 125V/30V
CONTACTS BLOCK
COPPER COMPRESSION LUG, 1 HOLE,
COPPER GROUNDING NUT & BOLT 10PK
CORNER BAR COUPLER 4PK
COVER FOR LC1D80 TO 95A
D40A-D65A EVERLINK TERMINAL BLOC
DOWNSTREAM BUS BAR SCREW
ECP5, MACHXO3 - Interface Board
ELECTRICAL INTERLOCK KIT
ELECTRICAL RESET DEVICES
EVAL KIT
EVERLINK CABLE BLOCK 3P FOR D115
EVERLINK CABLE BLOCK 4P FOR DT20
FAST LOCK COUPLER 4PK
FIXED BEZEL FITS 166X160
FIXED BEZEL FITS 250X250
FLEXIBLE EXTENSION 3P D115-150A
FLEXIBLE EXTENSION 4P DT200A TO
FLOOR MOUNTING BRACKET - 4 INCH
FOLDABLE LAPTOP RISER STAND, POR
FORMABLE CABLE 0.141 NON MAGNETI
FREE WHEELING DIODE 24-250VAC D0
GV3P/L EVLK CONT TOR IP20 COVER
HORIZONTAL CABLE MANAGERS
i.MX 6UltraLite - LCD Display
Interface 20-TSSOP
ISOLATION BOARD - 2 INCHES (50MM
ISOLATION BOARD - 3 INCHES (75MM
ISOLATION BOARD - 5 INCHES (125M
Key Scanning LSI Interface 20-TSSOP
KIT START STOP RESET
LA/LH IP2X LINE LUG COVER
LAPTOP STAND FOR DESK, 5KG/11LBP
LAPTOP STANDING DESK CONVERTER
Laser Level Measurements
LATCH BLK LC1 D09-D65A 110V
LATCH BLK LC1 D09-D65A 240V
LATCH BLK LC1 D09-D65A 24V
LATCH BLK LC1 D09-D65A 42V
LB100M WITH COVER AND GASKET
LB125M WITH COVER AND GASKET
LB200M WITH COVER AND GASKET
LB50M WITH COVER AND GASKET
LB75M WITH COVER AND GASKET
LC160 CROSS CUTTING MACHINE. 0.0
LC1D40A-65A STAR-DELTA KIT
LC1D40A-D65A 3P CHANGEOVER KIT
LC1D40A-D65A 3P PARALLEL BUSBAR
LC1D40A-D65A MECHANICAL INTERLOC
LC1D40A-D65A REVERSOR KIT
LC1UFNSH2ECUL110VTC
LC1UFNSH2ECUL
LC1UFNSH2TCUL12DC
LC1UFNSH2UL12DC
LC1UFNSH4ECUL110VTC
LC1UFNSH4ECUL
LC1UFNSH4UL12DC
LC1UFNSH4ULTC12DC
LC25 LED CONTROLLER; WLF12 PRO C
LC3UFNSH3ECUL110V
LC3UFNSH3UL12DC
LCD STANDARD RESIN BEIGE 1KG
LCD STANDARD RESIN WHITE 1KG
LCD STANDARD RESIN-BLACK
LCD STANDARD RESIN-GREY
LCD STANDARD RESIN-TRANSPARENT
LCFAN100240VULEC
LCFAN12VDCVUL
LDR RACK CEILING BRKT QTY 10
LDR RACK CEILING BRKT WH QTY
LED DIMMER MODULE; PULSE WIDTH M
LH79520, LH7A400, LH7A404 Zoom™ VGA
LIFTING DEVICE (2)
LIFTING DEVICE SS 316
LIGHTENING SURGE ARRESTOR N-N
LIGHTNING ARRESTOR BULKHEAD N-N
Locking Button For RNS-167 Nylon Cable Bundling Strap
LOUDSPEAKER LEVEL CONTROL (L-PAD
LUG NUT HOLDER 3P FOR D115-150A6
LUG NUT HOLDER 4P FOR DT200A6
MECHANICAL INTERLOCK D115-150A
MECHANICAL INTERLOCK G265-500TO
MECHANICAL INTERLOCK G630-800TO
MECHANICAL INTERLOCK TESYS GIGA
MECHANICAL INTERLOCK
MOUNT L BRACKET FOR TRUNK GOOSE
MOUNTING KIT
OMAP35x Zoom™ WQVGA
Power Switch/Driver 1:1 Darlington 1.5A 16-MFPFS
PUSH-IN TERMINAL ADAP FOR CONTRO
PUSH-IN TERMINAL ADAP FOR OVERLO
PVC CTD FEM-FEM 90D ELBW 1-1/2IN
PVC CTD FEM-FEM 90D ELBW 1-1/4IN
PVC CTD FEM-FEM 90D ELBW 1/2IN A
PVC CTD FEM-FEM 90D ELBW 1/2IN B
PVC CTD FEM-FEM 90D ELBW 1/2IN G
PVC CTD FEM-FEM 90D ELBW 1IN AL
PVC CTD FEM-FEM 90D ELBW 1IN BLU
PVC CTD FEM-FEM 90D ELBW 1IN GRA
PVC CTD FEM-FEM 90D ELBW 1IN GRY
PVC CTD FEM-FEM 90D ELBW 2IN GRA
PVC CTD FEM-FEM 90D ELBW 3/4IN A
PVC CTD FEM-FEM 90D ELBW 3/4IN B
PVC CTD FEM-FEM 90D ELBW 3/4IN G
PVC CTD FEM-FEM 90D ELBW 3/4IN W
PVC CTD PULL ELBOW 90D 1-1/2IN A
PVC CTD PULL ELBOW 90D 1-1/2IN G
PVC CTD PULL ELBOW 90D 1-1/4IN A
PVC CTD PULL ELBOW 90D 1-1/4IN G
PVC CTD PULL ELBOW 90D 1/2IN GRY
PVC CTD PULL ELBOW 90D 1IN AL GR
PVC CTD PULL ELBOW 90D 1IN GRY
PVC CTD PULL ELBOW 90D 1IN WHT
PVC CTD PULL ELBOW 90D 2-1/2IN G
PVC CTD PULL ELBOW 90D 2IN ALUM
PVC CTD PULL ELBOW 90D 2IN GRY
PVC CTD PULL ELBOW 90D 3-1/2IN G
PVC CTD PULL ELBOW 90D 3/4IN AL
PVC CTD PULL ELBOW 90D 3/4IN GRY
PVC CTD PULL ELBOW 90D 3/4IN WHT
PVC CTD PULL ELBOW 90D 3IN GRY
PVC CTD PULL ELBOW 90D 4IN GRAY
PVC CTD PULL ELBOW 90D 4IN GRY
PVC CTD PULL ELBOW 90D 5IN GRAY
PVC CTD PULL ELBW 90D 1-1/4IN AL
PVC CTD PULL ELBW 90D HZD 1-1/2I
PVC CTD PULL ELBW 90D HZD 1-1/4I
PVC CTD PULL ELBW 90D HZD 1/2IN
PVC CTD PULL ELBW 90D HZD 1IN GR
PVC CTD PULL ELBW 90D HZD 2IN BL
PVC CTD PULL ELBW 90D HZD 2IN GR
PVC CTD PULL ELBW 90D HZD 3/4IN
PVC CTD PULL ELBW 90D HZD 3IN GR
Rack Splice Kit
RAIL DEPTH ADAPTER 1U 4IN DEPTH
RAIL DEPTH ADAPTER 1U 6IN DEPTH
RAIL DEPTH ADAPTER 2U 4IN DEPTH
RAIL DEPTH ADAPTER 2U 6IN DEPTH
RC CIRCUIT SUPPRESSOR 110-250VAC
RC CIRCUIT SUPPRESSOR 24-48VAC D
RED SAFETY COVER D115-150A
REMOTE TRIPPING 110V50/60
REMOTE TRIPPING 220V/240V
REMOTE TRIPPING 24V50/60H
REMOTE TRIPPING 48V50/60H
REMOTE WEAR DIAGNOSTIC MODULE 1N
RETROFIT BASE FOR 3P D115-150A
RETROFIT BASE FOR 3P DUAL D115-1
RETROFIT BASE FOR G115-225
RETROFIT BASE FOR G265-500
RETROFIT BASE FOR G630-800
RETROFIT CONNECTION 3P FOR D115-
RETROFIT MOUNTING PLATE GV3
REVERSER BAR 3P FOR D115-150A
Reversing Conductor kit Multiple Series
REVERSING SWITCH KIT
RF IC Tuner FM 44-VQFNK (6x6)
RING TERMINAL BLOCK CONNECTOR FO
RING TERMINAL IP20 COVER FOR 4 P
SAFETY COVER D115-150A
SAFETY COVER RED FOR TESYS DECA
SPARE KEY FOR CW L6 LB, 2-PAK
SPRING BARREL N CONNECTOR RG58
SSTK SFTY DGR H V ENTRY BY RBW3.
STAR CONNECTION BAR FOR G115-225
STAR CONNECTION BAR FOR G265-500
STAR CONNECTION BAR FOR G630-800
STAR DELTA BAR LD-D115-150A, Y-D
STAR DELTA BAR LDY-D115-150A
STAR DELTA BARS LD G265-500/Y G1
STAR DELTA BARS LD G630-800/Y G2
STAR DELTA BARS LDY KIT FOR G115
STAR DELTA BARS LDY KIT FOR G265
STAR DELTA BARS LDY KIT FOR G630
STOP WEDGE
SUPPRESSOR BLOCK
SWITCHING MODULE 4P KIT G630-800
T-SHAPED WALL MOUNT BRACKET - 13
T-SHAPED WALL MOUNT BRACKET - 5
T-SHAPED WALL MOUNT BRACKET - 7
T-SHAPED WALL MOUNT BRACKET - 9
TERMINAL ADAPTATOR S1
TERMINAL BLOCK TESYS CL20
TERMINAL BLOCK TESYS LRD CL20 0,
TERMINAL BLOCK
TESYS ADD ON BLOCK 1 NO + 1 NC D
TESYS ADD ON BLOCK 2 NO + 2 NC -
TESYS ADD ON BLOCK 2 NO -FOR D &
TESYS ADD ON BLOCK WITH 1NO.
TESYS AUXILIARY CONTACT BLOCK 2N
TESYS CONTACTS BLOCK
TESYS COVER
TESYS DECA BIDIRECT DIODE 12-24V
TESYS DECA BIDIRECT DIODE 73-125
TESYS DECA DIODE 24-250VDC SUPPR
TESYS DECA RC 110-240VAC SUPRESS
TESYS DECA RC 24-48VAC SUPRESSOR
TESYS DECA RC 380-415VAC SUPRESS
TESYS DECA RC 50-127VAC SUPRESSO
TESYS SAFETY COVER RED FOR 09-38
TESYS TIME DELAY AUX BLOCK LUG
TESYS TIME DELAY AUX BLOCK SCREW
TESYS TIME DELAY AUX BLOCK SPRIN
TESYSDECA VARISTOR24-48VAC/DC SU
TESYSDECA VARISTOR50-127VAC/DC SU
TESYSDECAVARISTOR110 -250VAC/DCSU
TRANSPARENT TERMINAL SHIELD FOR
TRIANGLE WALL MOUNT BRACKET - 10
TRIANGLE WALL MOUNT BRACKET - 14
TRIANGLE WALL MOUNT BRACKET - 18
TRIANGLE WALL MOUNT BRACKET - 20
TRIANGLE WALL MOUNT BRACKET - 22
TRIANGLE WALL MOUNT BRACKET - 26
TRIANGLE WALL MOUNT BRACKET - 8
UPSTREAM BUS BAR SCREW
UPSTREAM BUS BAR SPRING
USB 2.0 UTP EXTENDER 1 PORT 165
USB 2.0 UTP EXTENDER 4 PORT 165
VARISTOR 110-250VAC FOR D09-D38
VARISTOR 24-48VAC FOR D09-D38
VINYL PRESS SENS ACCIDENT PREV C
WARNING ARC FLASH HZD LBL 5X7
WHITE RUBBER END CAPS - 50 PACK
WIDE SCREEN LCD CONSOLE DRAWER
WIRING KIT T1
WIRING KIT T2

<< Prev Next >>