Manufacturer: Brady Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1085900-IP-R4402-WT
Color: White
Length: 300 m
Material: Resin
Width: 83 mm
Categories: OEM Parts(F-I)
Alternative Parts (Cross-Reference): IP-R4402-WTIP-R-4402
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
PRINTER RIBBON, 3.27 IN W X 984
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products |
| Product Number | 1085900-IP-R4402-WT | 2267-IP-R4402-WT-ND |
| Product Name | OEM Parts - OEM Parts (F - I) - IP-R4402-WT | Accessories |