Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
LABORATORY BOTTLES
U.S. PLASTIC CORPORATION
72494 -- AMBER BOSTON ROUND GLASS BOTTLES WITH CAPS
U.S. Plastic Corporation
Amber Boston Round Glass Bottles with Caps
72494
Description
Dimensions: 1.218" Diameter x 3.094" High
U.S. Plastic Corporation
Done
Description
Dimensions: 1.218" Diameter x 3.094" High
Suppliers
Company
Product
Description
Supplier Links
U.S. Plastic Corporation
Lima, OH, USA
Amber Boston Round Glass Bottles with Caps
72494
Amber Boston Round Glass Bottles with Caps
72494
Dimensions: 1.218" Diameter x 3.094" High
Dimensions: 1.218" Diameter x 3.094" High
Supplier's Site
Technical Specifications
U.S. Plastic Corporation
Product Category
Laboratory Bottles
Product Number
72494
Product Name
Amber Boston Round Glass Bottles with Caps
Unlock Full Specs
to access all available technical data
Similar Products
Golden Collar Technology Co., Ltd .
ptfe vials
View Details
Shenzhen Dechengwang Technology Co., Ltd
PTFE Bottles
View Details
RS Components, Ltd.
Lab Bottles
1793682
View Details
Ellsworth Adhesives
Ellsworth EA-70-1 Polyethylene Boston Round Squeeze Bottle Opaque 2 oz
EA-70-1
View Details