8 oz. Premium Modern Round Amber PET Bottle is 5.629" tall and 2.260" in diameter. Neck size is 24/400. Gram weight is 27g (+/- 1g). Over flow capacity is 263ml (+/- 4ml). Premium Modern Round PET Bottles have a sloping shoulder, rounded ridge, label panel, and rounded base. The PET material is ideal for many liquids, chemical, and solvents. These bottles are made of PET that meets FDA standards. Choose amber bottles for light sensitive product. Caps sold separately.
| U.S. Plastic Corporation | |
|---|---|
| Product Category | Laboratory Bottles |
| Product Number | 66878 |
| Product Name | Premium Modern Round PET Bottles |