Utmel Electronic Limited Datasheets for Power Factor Correction (PFC) Products
Power factor correction (PFC) products are used to configure and correct the power factor in power systems.
Power Factor Correction (PFC) Products: Learn more
| Product Name | Notes |
|---|---|
| IC COMBO PFC/BALLAST CTRL 20SOIC | |
| IC PFC CTR AV CURR 100KHZ 20DIP | |
| IC PFC CTR AV CURR 190KHZ 20DIP | |
| IC PFC CTR AVER CURR 1MHZ 20SOIC | |
| IC PFC CTR AVER CURR 65KHZ 16DIP | |
| IC PFC CTR AVER CURR 67KHZ 8SOIC | |
| IC PFC CTR AVERAGE 200KHZ 20PLCC | |
| IC PFC CTRL AVERAGE CURR 16TSSOP | |
| IC PFC ONE CYCLE CONTROL 8SOIC | |
| IC PFC QUASI-RES CTLR 16SOIC | |
| IC PFC/BALLAST CNTL 47KHZ 20SOIC | |
| IC PFC/BALLAST CTR 100KHZ DSO-18 | |
| MODULE SPM PFC 600V 10A SPM-26 | |
| ON SEMICONDUCTOR NCP1612ADR2G PFC, 9.5-35V, 0.8A, 12V, 10SOIC | |
| PFC DIRECT CURRENT RESONANCE TYP | |
| Power Factor Correction - PFC 3.5V 5mA 10% | |
| Power Factor Correction CONTRLR 0.02mA 8-Pin DSO | |
| Power Factor Correction CONTRLR 0.05mA 70kHz 20-Pin SOIC | |
| Power Factor Correction CONTRLR 0.09mA 16-Pin SO N Tube | |
| Power Factor Correction CONTRLR 0.45mA 50KHz to 315KHz 8-Pin DSO | |
| Power Factor Correction CONTRLR 0.8mA 105KHz 20-Pin PLCC Rail | |
| TEXAS INSTRUMENTS UCC28019AEVM UCC28019A, PFC, EVAL MODULE |