onsemi PFC (Power Factor Correction) NCP1612ADR2G

Description
PFC IC Current Controlled Frequency Foldback (CCFF), Critical Conduction (CRM) 10-SOIC
Request a Quote Datasheet
Description
PFC IC Current Controlled Frequency Foldback (CCFF), Critical Conduction (CRM) 10-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PFC (Power Factor Correction) - NCP1612ADR2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
PFC (Power Factor Correction)
NCP1612ADR2GOSTR-ND
PFC (Power Factor Correction) NCP1612ADR2GOSTR-ND
PFC IC Current Controlled Frequency Foldback (CCFF), Critical Conduction (CRM) 10-SOIC

PFC IC Current Controlled Frequency Foldback (CCFF), Critical Conduction (CRM) 10-SOIC

Buy Now Datasheet
PFC (Power Factor Correction) - NCP1612ADR2GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
PFC (Power Factor Correction)
NCP1612ADR2GOSDKR-ND
PFC (Power Factor Correction) NCP1612ADR2GOSDKR-ND
PFC IC Current Controlled Frequency Foldback (CCFF), Critical Conduction (CRM) 10-SOIC

PFC IC Current Controlled Frequency Foldback (CCFF), Critical Conduction (CRM) 10-SOIC

Buy Now Datasheet
PFC (Power Factor Correction) - NCP1612ADR2GOSCT-ND - DigiKey
Thief River Falls, MN, United States
PFC (Power Factor Correction)
NCP1612ADR2GOSCT-ND
PFC (Power Factor Correction) NCP1612ADR2GOSCT-ND
PFC IC Current Controlled Frequency Foldback (CCFF), Critical Conduction (CRM) 10-SOIC

PFC IC Current Controlled Frequency Foldback (CCFF), Critical Conduction (CRM) 10-SOIC

Buy Now Datasheet
Laguna Hills, CA, United States
PMIC - PMIC - PFC (Power Factor Correction) - NCP1612ADR2G
105157-NCP1612ADR2G
PMIC - PMIC - PFC (Power Factor Correction) - NCP1612ADR2G 105157-NCP1612ADR2G
Manufacturer: ON Semiconductor Win Source Part Number: 105157-NCP1612ADR2G Packaging: Reel - TR Mounting: SMD (SMT) Mode: Current Controlled Frequency Foldback (CCFF), Critical Conduction (CRM) Current - Startup: 20μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 10-SOIC Supply Voltage - Operating: 9.5 V to 35 V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 105157-NCP1612ADR2G
Packaging: Reel - TR
Mounting: SMD (SMT)
Mode: Current Controlled Frequency Foldback (CCFF), Critical Conduction (CRM)
Current - Startup: 20μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 10-SOIC
Supply Voltage - Operating: 9.5 V to 35 V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PFC (Power Factor Correction) - NCP1612ADR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
PFC (Power Factor Correction)
NCP1612ADR2G
PFC (Power Factor Correction) NCP1612ADR2G
PFC IC Current Controlled Frequency Foldback (CCFF), Critical Conduction (CRM) 10-SOIC

PFC IC Current Controlled Frequency Foldback (CCFF), Critical Conduction (CRM) 10-SOIC

Buy Now Datasheet
ON SEMICONDUCTOR NCP1612ADR2G PFC, 9.5-35V, 0.8A, 12V, 10SOIC - 598-NCP1612ADR2G - Utmel Electronic Limited
Hong Kong, China
ON SEMICONDUCTOR NCP1612ADR2G PFC, 9.5-35V, 0.8A, 12V, 10SOIC
598-NCP1612ADR2G
ON SEMICONDUCTOR NCP1612ADR2G PFC, 9.5-35V, 0.8A, 12V, 10SOIC 598-NCP1612ADR2G
ON SEMICONDUCTOR NCP1612ADR2G PFC, 9.5-35V, 0.8A, 12V, 10SOIC

ON SEMICONDUCTOR NCP1612ADR2G PFC, 9.5-35V, 0.8A, 12V, 10SOIC

Supplier's Site
Shenzhen, China
PMIC - PFC (Power Factor Correction)
NCP1612ADR2G
PMIC - PFC (Power Factor Correction) NCP1612ADR2G
IC PFC CTRLR CCFF/CRM 10SOIC

IC PFC CTRLR CCFF/CRM 10SOIC

Supplier's Site Datasheet
Power Factor Controller, Current, 35V, Soic-10, Full Reel; Uvlo Onsemi - 45W8743 - Newark, An Avnet Company
Chicago, IL, United States
Power Factor Controller, Current, 35V, Soic-10, Full Reel; Uvlo Onsemi
45W8743
Power Factor Controller, Current, 35V, Soic-10, Full Reel; Uvlo Onsemi 45W8743
POWER FACTOR CONTROLLER, CURRENT, 35V, SOIC-10, FULL REEL; UVLO:9V; Supply Voltage Min:9.5V; Supply Voltage Max:35V; Startup Current:20µA; Operating Supply Current:2mA; Controller IC Case Style:SOIC; No. of Pins:10Pins; MSL:- RoHS Compliant: Yes

POWER FACTOR CONTROLLER, CURRENT, 35V, SOIC-10, FULL REEL; UVLO:9V; Supply Voltage Min:9.5V; Supply Voltage Max:35V; Startup Current:20µA; Operating Supply Current:2mA; Controller IC Case Style:SOIC; No. of Pins:10Pins; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Power Factor Controller, Current, 35V, Soic-10; Uvlo Onsemi - 73W9126 - Newark, An Avnet Company
Chicago, IL, United States
Power Factor Controller, Current, 35V, Soic-10; Uvlo Onsemi
73W9126
Power Factor Controller, Current, 35V, Soic-10; Uvlo Onsemi 73W9126
POWER FACTOR CONTROLLER, CURRENT, 35V, SOIC-10; UVLO:9V; Supply Voltage Min:9.5V; Supply Voltage Max:35V; Startup Current:20µA; Operating Supply Current:2mA; Controller IC Case Style:SOIC; No. of Pins:10Pins; Duty Cycle (%):0%; MSL:-RoHS Compliant: Yes

POWER FACTOR CONTROLLER, CURRENT, 35V, SOIC-10; UVLO:9V; Supply Voltage Min:9.5V; Supply Voltage Max:35V; Startup Current:20µA; Operating Supply Current:2mA; Controller IC Case Style:SOIC; No. of Pins:10Pins; Duty Cycle (%):0%; MSL:-RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Power Factor Correction - PFC
NCP1612ADR2G
Power Factor Correction - PFC NCP1612ADR2G
Power Factor Correction - PFC ENHANCED, HIGH-EFFICIENCY

Power Factor Correction - PFC ENHANCED, HIGH-EFFICIENCY

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) - NCP1612ADR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction)
NCP1612ADR2G
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) NCP1612ADR2G
IC PFC CTRLR CCFF/CRM 10SOIC

IC PFC CTRLR CCFF/CRM 10SOIC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Utmel Electronic Limited Lingto Electronic Limited Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products
Product Number NCP1612ADR2GOSTR-ND 105157-NCP1612ADR2G NCP1612ADR2G 598-NCP1612ADR2G NCP1612ADR2G 45W8743 NCP1612ADR2G NCP1612ADR2G
Product Name PFC (Power Factor Correction) PMIC - PMIC - PFC (Power Factor Correction) - NCP1612ADR2G PFC (Power Factor Correction) ON SEMICONDUCTOR NCP1612ADR2G PFC, 9.5-35V, 0.8A, 12V, 10SOIC PMIC - PFC (Power Factor Correction) Power Factor Controller, Current, 35V, Soic-10, Full Reel; Uvlo Onsemi Power Factor Correction - PFC Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction)
Unlock Full Specs
to access all available technical data

Similar Products