onsemi PMIC - PMIC - PFC (Power Factor Correction) - NCP1937A1DR2G NCP1937A1DR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 209077-NCP1937A1DR2G Packaging: Reel - TR Mounting: SMD (SMT) Mode: Critical Conduction (CRM) Current - Startup: 20mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 20-SOIC Supply Voltage - Operating: 9 V to 30 V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 209077-NCP1937A1DR2G Packaging: Reel - TR Mounting: SMD (SMT) Mode: Critical Conduction (CRM) Current - Startup: 20mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 20-SOIC Supply Voltage - Operating: 9 V to 30 V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NCP1937A1DR2G is a combination Power Factor Correction (PFC) and quasi-resonant flyback controller designed for compact and efficient switched-mode power supply applications, particularly in adapters. It operates in Critical Conduction Mode (CrM) to achieve near-unity power factor and features a maximum frequency clamp to enhance performance. This IC integrates essential functionalities for a robust PFC stage while minimizing the need for external components. It includes a proprietary valley-lockout circuitry for stable valley switching, operating down to the fourth valley, and employs a frequency foldback mode to reduce audible noise. The device supports skip mode operation, which optimizes efficiency during light load conditions and maintains low standby power consumption. Key specifications include a wide VCC range from 9 V to 30 V, built-in overvoltage protection, and a high-voltage startup circuit. The NCP1937A1DR2G also features integrated fault detection, temperature shutdown, and adjustable PFC disable thresholds based on output power. The device is packaged in a 20-pin SOIC format, making it suitable for various applications requiring efficient power management.

Datasheet Summary
Powered by GS/AI

The NCP1937A1DR2G is a combination Power Factor Correction (PFC) and quasi-resonant flyback controller designed for compact and efficient switched-mode power supply applications, particularly in adapters. It operates in Critical Conduction Mode (CrM) to achieve near-unity power factor and features a maximum frequency clamp to enhance performance. This IC integrates essential functionalities for a robust PFC stage while minimizing the need for external components. It includes a proprietary valley-lockout circuitry for stable valley switching, operating down to the fourth valley, and employs a frequency foldback mode to reduce audible noise. The device supports skip mode operation, which optimizes efficiency during light load conditions and maintains low standby power consumption. Key specifications include a wide VCC range from 9 V to 30 V, built-in overvoltage protection, and a high-voltage startup circuit. The NCP1937A1DR2G also features integrated fault detection, temperature shutdown, and adjustable PFC disable thresholds based on output power. The device is packaged in a 20-pin SOIC format, making it suitable for various applications requiring efficient power management.

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - PFC (Power Factor Correction) - NCP1937A1DR2G
209077-NCP1937A1DR2G
PMIC - PMIC - PFC (Power Factor Correction) - NCP1937A1DR2G 209077-NCP1937A1DR2G
Manufacturer: ON Semiconductor Win Source Part Number: 209077-NCP1937A1DR2G Packaging: Reel - TR Mounting: SMD (SMT) Mode: Critical Conduction (CRM) Current - Startup: 20mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 20-SOIC Supply Voltage - Operating: 9 V to 30 V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 209077-NCP1937A1DR2G
Packaging: Reel - TR
Mounting: SMD (SMT)
Mode: Critical Conduction (CRM)
Current - Startup: 20mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 20-SOIC
Supply Voltage - Operating: 9 V to 30 V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PFC (Power Factor Correction) - NCP1937A1DR2G-ND - DigiKey
Thief River Falls, MN, United States
PFC (Power Factor Correction)
NCP1937A1DR2G-ND
PFC (Power Factor Correction) NCP1937A1DR2G-ND
PFC IC Critical Conduction (CRM) 20-SOIC

PFC IC Critical Conduction (CRM) 20-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) - NCP1937A1DR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction)
NCP1937A1DR2G
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) NCP1937A1DR2G
IC PFC CTRLR CRM 20SOIC

IC PFC CTRLR CRM 20SOIC

Supplier's Site
Sheung Wan, Hong Kong
Power Factor Correction - PFC
NCP1937A1DR2G
Power Factor Correction - PFC NCP1937A1DR2G
Power Factor Correction - PFC COMBO PFC & QUAZI FLYBACK

Power Factor Correction - PFC COMBO PFC & QUAZI FLYBACK

Buy Now Datasheet
PFC (Power Factor Correction) - NCP1937A1DR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
PFC (Power Factor Correction)
NCP1937A1DR2G
PFC (Power Factor Correction) NCP1937A1DR2G
PFC IC Critical Conduction (CRM) 20-SOIC

PFC IC Critical Conduction (CRM) 20-SOIC

Buy Now Datasheet
Power Factor Correction CONTRLR 0.05mA 70kHz 20-Pin SOIC - 598-NCP1937A1DR2G - Utmel Electronic Limited
Hong Kong, China
Power Factor Correction CONTRLR 0.05mA 70kHz 20-Pin SOIC
598-NCP1937A1DR2G
Power Factor Correction CONTRLR 0.05mA 70kHz 20-Pin SOIC 598-NCP1937A1DR2G
Power Factor Correction CONTRLR 0.05mA 70kHz 20-Pin SOIC

Power Factor Correction CONTRLR 0.05mA 70kHz 20-Pin SOIC

Supplier's Site
PMIC - PFC (Power Factor Correction) - NCP1937A1DR2G - Lingto Electronic Limited
Shenzhen, China
PMIC - PFC (Power Factor Correction)
NCP1937A1DR2G
PMIC - PFC (Power Factor Correction) NCP1937A1DR2G
IC PFC CTRLR CRM 20SOIC

IC PFC CTRLR CRM 20SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Utmel Electronic Limited Lingto Electronic Limited
Product Category Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products
Product Number 209077-NCP1937A1DR2G NCP1937A1DR2G-ND NCP1937A1DR2G NCP1937A1DR2G NCP1937A1DR2G 598-NCP1937A1DR2G NCP1937A1DR2G
Product Name PMIC - PMIC - PFC (Power Factor Correction) - NCP1937A1DR2G PFC (Power Factor Correction) Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) Power Factor Correction - PFC PFC (Power Factor Correction) Power Factor Correction CONTRLR 0.05mA 70kHz 20-Pin SOIC PMIC - PFC (Power Factor Correction)
Unlock Full Specs
to access all available technical data

Similar Products