PFC IC Discontinuous Conduction (DCM) PG-DSO-8-3
Manufacturer: Infineon Technologies
Win Source Part Number: 102678-TDA48632GXUMA
Packaging: Reel - TR
Mounting: SMD (SMT)
Mode: Discontinuous Conduction (DCM)
Current - Startup: 20μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C
Case / Package: PG-DSO-8
Supply Voltage - Operating: 12.5 V to 20 V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
AC/DC STANDALONE
PFC IC Discontinuous Conduction (DCM) PG-DSO-8-3
IC PFC CTRLR DCM 8DSO
Power Factor Correction CONTRLR 0.02mA 8-Pin DSO
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products |
| Product Number | TDA48632GXUMA2TR-ND | 102678-TDA48632GXUMA2 | TDA48632GXUMA2 | TDA48632GXUMA2 | TDA48632GXUMA2 | 376-TDA48632GXUMA2 |
| Product Name | PFC (Power Factor Correction) | PMIC - PMIC - PFC (Power Factor Correction) - TDA48632GXUMA2 | Integrated Circuits (ICs) - PMIC - PFC (Power Factor Correction) | PFC (Power Factor Correction) | PMIC - PFC (Power Factor Correction) | Power Factor Correction CONTRLR 0.02mA 8-Pin DSO |