PFC IC Average Current 100kHz 20-PDIP
Manufacturer: Texas Instruments
Win Source Part Number: 048470-UCC38503N
Packaging: Tube/Rail
Mounting: Through Hole
Frequency - Switching: 100kHz
Mode: Average Current
Current - Startup: 150μA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 20-PDIP
Supply Voltage - Operating: 9.7 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
PFC IC Average Current 100kHz 20-PDIP
IC PFC CTR AV CURR 100KHZ 20DIP
IC PFC CTR AV CURR 100KHZ 20DIP
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products |
| Product Number | 296-11524-5-ND | 048470-UCC38503N | UCC38503N | UCC38503N | 815-UCC38503N |
| Product Name | PFC (Power Factor Correction) | PMIC - PMIC - PFC (Power Factor Correction) - UCC38503N | PFC (Power Factor Correction) | Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) | IC PFC CTR AV CURR 100KHZ 20DIP |