PFC IC Continuous Conduction (CCM) Adjustable 8-SOIC
Manufacturer: Infineon Technologies
Win Source Part Number: 105267-IR1155STRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Switching: Adjustable
Mode: Continuous Conduction (CCM)
Current - Startup: 175μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 12 V to 19 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Sufficient
IC PFC CTLR CCM ADJUSTABLE 8SOIC
Power Factor Correction - PFC Prog FREQ 1 CYCLE Cntrl PFC IC
PFC IC Continuous Conduction (CCM) Adjustable 8-SOIC
IC PFC ONE CYCLE CONTROL 8SOIC
IC, PFC, SOIC-8; UVLO:9.8V; Supply Voltage Min:12V; Supply Voltage Max:19V; Startup Current:175µA; Operating Supply Current:10mA; Controller IC Case Style:SOIC; No. of Pins:8Pins; Duty Cycle (%):99%; Frequency:200kHz; Product Range:-RoHS Compliant: Yes
IC PFC CTLR CCM ADJUSTABLE 8SOIC
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Utmel Electronic Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products |
| Product Number | IR1155STRPBFTR-ND | 105267-IR1155STRPBF | IR1155STRPBF | IR1155STRPBF | IR1155STRPBF | 376-IR1155STRPBF | 46T9765 | IR1155STRPBF |
| Product Name | PFC (Power Factor Correction) | PMIC - PMIC - PFC (Power Factor Correction) - IR1155STRPBF | Integrated Circuits (ICs) - PMIC - PFC (Power Factor Correction) | Power Factor Correction - PFC | PFC (Power Factor Correction) | IC PFC ONE CYCLE CONTROL 8SOIC | Ic, Pfc, Soic-8; Uvlo Infineon | PMIC - PFC (Power Factor Correction) |