Manufacturer: Texas Instruments
Win Source Part Number: 056250-UCC3818APWRG4
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Switching: 6kHz to 220kHz
Mode: Average Current
Current - Startup: 150μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 12 V to 17 V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
IC PFC CTRL AVERAGE CURR 16TSSOP
| Win Source Electronics | Utmel Electronic Limited | |
|---|---|---|
| Product Category | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products |
| Product Number | 056250-UCC3818APWRG4 | 815-UCC3818APWRG4 |
| Product Name | PMIC - PMIC - PFC (Power Factor Correction) - UCC3818APWRG4 | IC PFC CTRL AVERAGE CURR 16TSSOP |