PFC IC Critical Conduction (CRM) 20-PLCC (9x9)
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 058954-ML4812CQ
Packaging: Tube/Rail
Mounting: SMD (SMT)
Mode: Critical Conduction (CRM)
Current - Startup: 800μA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 20-PLCC (9x9)
Supply Voltage - Operating: 12 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
PFC IC Critical Conduction (CRM) 20-PLCC (9x9)
PFC IC Critical Conduction (CRM) 20-PLCC (9x9)
Power Factor Correction CONTRLR 0.8mA 105KHz 20-Pin PLCC Rail
IC PFC CTRLR CRM 20PLCC
POWER FACTOR CONTROLLER
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Utmel Electronic Limited | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products |
| Product Number | ML4812CQ-ND | 058954-ML4812CQ | ML4812CQ | 598-ML4812CQ | ML4812CQ | ML4812CQ |
| Product Name | PFC (Power Factor Correction) | PMIC - PMIC - PFC (Power Factor Correction) - ML4812CQ | PFC (Power Factor Correction) | Power Factor Correction CONTRLR 0.8mA 105KHz 20-Pin PLCC Rail | PMIC - PFC (Power Factor Correction) | Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) |