STMicroelectronics, Inc. Integrated Circuits(ICs) L6563H

Description
Manufacturer: STMicroelectronics Win Source Part Number: 037190-L6563H Category: Integrated Circuits(ICs) Family: PMIC - PFC (Power Factor Correction) Packaging: Tube Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 150°C Package: 16-SOIC (0.154" 3.90mm Width) Manufacturer Device Package: 16-SO Standard Package: 50 Catalog: PFC (Power Factor Correction) No: 213882 Operating Supply Voltage: 10.3 V ~ 22.5 V Mode: Discontinuous (Transition) Current - Startup: 90µA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 037190-L6563H Category: Integrated Circuits(ICs) Family: PMIC - PFC (Power Factor Correction) Packaging: Tube Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 150°C Package: 16-SOIC (0.154" 3.90mm Width) Manufacturer Device Package: 16-SO Standard Package: 50 Catalog: PFC (Power Factor Correction) No: 213882 Operating Supply Voltage: 10.3 V ~ 22.5 V Mode: Discontinuous (Transition) Current - Startup: 90µA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 037190-L6563H - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
037190-L6563H
Integrated Circuits(ICs) 037190-L6563H
Manufacturer: STMicroelectronics Win Source Part Number: 037190-L6563H Category: Integrated Circuits(ICs) Family: PMIC - PFC (Power Factor Correction) Packaging: Tube Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 150°C Package: 16-SOIC (0.154" 3.90mm Width) Manufacturer Device Package: 16-SO Standard Package: 50 Catalog: PFC (Power Factor Correction) No: 213882 Operating Supply Voltage: 10.3 V ~ 22.5 V Mode: Discontinuous (Transition) Current - Startup: 90µA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 037190-L6563H
Category: Integrated Circuits(ICs)
Family: PMIC - PFC (Power Factor Correction)
Packaging: Tube
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 150°C
Package: 16-SOIC (0.154" 3.90mm Width)
Manufacturer Device Package: 16-SO
Standard Package: 50
Catalog: PFC (Power Factor Correction)
No: 213882
Operating Supply Voltage: 10.3 V ~ 22.5 V
Mode: Discontinuous (Transition)
Current - Startup: 90µA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now
PFC (Power Factor Correction) - 497-14779-5-ND - DigiKey
Thief River Falls, MN, United States
PFC (Power Factor Correction)
497-14779-5-ND
PFC (Power Factor Correction) 497-14779-5-ND
PFC IC Discontinuous (Transition) 16-SO

PFC IC Discontinuous (Transition) 16-SO

Buy Now Datasheet
PFC (Power Factor Correction) - L6563H - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
PFC (Power Factor Correction)
L6563H
PFC (Power Factor Correction) L6563H
PFC IC Discontinuous (Transition) 16-SO

PFC IC Discontinuous (Transition) 16-SO

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) - L6563H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction)
L6563H
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) L6563H
IC PFC CTRLR TRANSITION 16SO

IC PFC CTRLR TRANSITION 16SO

Supplier's Site
Power Factor Correction CONTRLR 0.09mA 16-Pin SO N Tube - 761-L6563H - Utmel Electronic Limited
Hong Kong, China
Power Factor Correction CONTRLR 0.09mA 16-Pin SO N Tube
761-L6563H
Power Factor Correction CONTRLR 0.09mA 16-Pin SO N Tube 761-L6563H
Power Factor Correction CONTRLR 0.09mA 16-Pin SO N Tube

Power Factor Correction CONTRLR 0.09mA 16-Pin SO N Tube

Supplier's Site
Pfc Controller, -40 To 150Deg C Rohs Compliant Stmicroelectronics - 69AH0694 - Newark, An Avnet Company
Chicago, IL, United States
Pfc Controller, -40 To 150Deg C Rohs Compliant Stmicroelectronics
69AH0694
Pfc Controller, -40 To 150Deg C Rohs Compliant Stmicroelectronics 69AH0694
PFC CONTROLLER, -40 TO 150DEG C ROHS COMPLIANT: YES

PFC CONTROLLER, -40 TO 150DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet
PMIC - PFC (Power Factor Correction) - L6563H - Lingto Electronic Limited
Shenzhen, China
PMIC - PFC (Power Factor Correction)
L6563H
PMIC - PFC (Power Factor Correction) L6563H
IC PFC CTRLR TRANSITION 16SO

IC PFC CTRLR TRANSITION 16SO

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products
Product Number 037190-L6563H 497-14779-5-ND L6563H L6563H 761-L6563H 69AH0694 L6563H
Product Name Integrated Circuits(ICs) PFC (Power Factor Correction) PFC (Power Factor Correction) Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) Power Factor Correction CONTRLR 0.09mA 16-Pin SO N Tube Pfc Controller, -40 To 150Deg C Rohs Compliant Stmicroelectronics PMIC - PFC (Power Factor Correction)
Unlock Full Specs
to access all available technical data

Similar Products