Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
POWER FACTOR CORRECTION (PFC) PRODUCTS
ONSEMI
FNA41060B2 -- MODULE SPM PFC 600V 10A SPM-26
onsemi
MODULE SPM PFC 600V 10A SPM-26
FNA41060B2
Description
MODULE SPM PFC 600V 10A SPM-26
Utmel Electronic Limited
Done
Description
MODULE SPM PFC 600V 10A SPM-26
Suppliers
Company
Product
Description
Supplier Links
Utmel Electronic Limited
Hong Kong, China
MODULE SPM PFC 600V 10A SPM-26
598-FNA41060B2
MODULE SPM PFC 600V 10A SPM-26
598-FNA41060B2
MODULE SPM PFC 600V 10A SPM-26
MODULE SPM PFC 600V 10A SPM-26
Supplier's Site
Technical Specifications
Utmel Electronic Limited
Product Category
Power Factor Correction (PFC) Products
Product Number
598-FNA41060B2
Product Name
MODULE SPM PFC 600V 10A SPM-26
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Power Factor Correction
631063
View Details
Infineon Technologies AG
PFC (Power Factor Correction)
TDA4862G GEG
View Details
5
suppliers
Acopian Power Supplies
1U Switching Regulated Power Supplies, Rackmount
View Details
Elspec
Power Quality Solutions
Equalizer ST
View Details