Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 109891-ML4821CS
Packaging: Tube/Rail
Mounting: SMD (SMT)
Frequency - Switching: 1MHz
Mode: Average Current
Current - Startup: 600μA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 20-SOIC
Supply Voltage - Operating: 12 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
PFC IC Average Current 1MHz 20-SOIC
IC PFC CTR AVER CURR 1MHZ 20SOIC
IC PFC CTR AVER CURR 1MHZ 20SOIC
PFC IC Average Current 1MHz 20-SOIC
IC PFC CTR AVER CURR 1MHZ 20SOIC
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products |
| Product Number | 109891-ML4821CS | ML4821CS-ND | ML4821CS | ML4821CS | ML4821CS | 598-ML4821CS |
| Product Name | PMIC - PMIC - PFC (Power Factor Correction) - ML4821CS | PFC (Power Factor Correction) | Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) | PMIC - PFC (Power Factor Correction) | PFC (Power Factor Correction) | IC PFC CTR AVER CURR 1MHZ 20SOIC |